EN
  • EN
  • DE

24LC64T-E/ST

Part No 24LC64T-E/ST
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 64KBIT I2C 8TSSOP  /  EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Package Tape & Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 64Kb (8K x 8)
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number 24LC64
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Names 24LC64T-E/ST-ND,24LC64T-E/ST-NDR,24LC64T-E/STTR,24LC64T-E/STDKR,24LC64T-E/STCT
Standard Package 2,500
Win Source Part Number 1154038-24LC64T-E/ST
Ultra Librarian 3D Model Ultra Librarian 24LC64T-E/ST CAD Model

Description

Microchip Technology 24LC64T-E/ST EEPROM

The 24LC64T-E/ST is a high-performance, 64-Kilobit EEPROM (Electrically Erasable Programmable Read-Only Memory) product from the renowned manufacturer Microchip Technology. This integrated circuit is designed for advanced data storage solutions, providing a robust and reliable non-volatile memory option for a wide range of applications. The 24LC64T-E/ST comes in a TSSOP (Thin Shrink Small Outline Package) and is characterized by its extended temperature range, making it suitable for industrial-grade projects that require a durable and stable memory component.

One of the key features of the 24LC64T-E/ST is its I²C (Inter-Integrated Circuit) interface, which allows for simple and efficient communication with microcontrollers and other digital systems. This interface supports a clock frequency of up to 400 kHz, enabling fast data transfer rates that are essential for performance-critical applications. Additionally, the device's 64K capacity is organized as 8,192 x 8 bits, which provides ample space for storing configuration settings, calibration data, or small application logs.

The EEPROM is designed with an array of functionalities that enhance its performance and versatility. It includes a hardware write-protect pin that prevents accidental data alteration, ensuring data integrity. The 24LC64T-E/ST also supports a wide voltage range of 2.5V to 5.5V, making it compatible with both 3.3V and 5V systems. This flexibility is crucial for designers who need to integrate the EEPROM into mixed-voltage designs.

Furthermore, the 24LC64T-E/ST boasts low power consumption, which is a significant advantage for battery-powered or energy-sensitive devices. Its standby current is minimal, further extending the battery life of portable applications. The device also offers a long data retention period and high endurance, with the ability to withstand over one million write cycles and retain data for more than 200 years.

In summary, the Microchip Technology 24LC64T-E/ST EEPROM is a highly reliable and versatile memory solution that caters to a broad spectrum of data storage needs. Its robust design, coupled with advanced features such as I²C interface, hardware write protection, wide voltage range support, and low power consumption, make it an excellent choice for industrial, automotive, and consumer electronics applications.

You May Also Be Interested in

Microchip Technology
IC EEPROM 32KBIT 400KHZ 8DIP
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT I2C 400KHZ 8TDFN / EEPROM Memory IC 1Kb (128 x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
Need more? Email Us
Xicor Inc.
EEPROM Parallel 64K-bit 8K x 8 5V 28-Pin SOIC W
Need more? Email Us
Microchip Technology
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 550 ns 8-TSSOP
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32TSOP / EEPROM Memory IC 1Mb (128K x 8) Parallel 200 ns 32-TSOP
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8TDFN / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
Microchip Technology
IC EEPROM 256KBIT PARALLEL 28DIP / EEPROM Memory IC 256Kb (32K x 8) Parallel 200 ns 28-PDIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5218 $53.2630
85+ $1.2487 $106.1395
125+ $1.2096 $151.2000
175+ $1.1706 $204.8550
225+ $1.1316 $254.6100
300+ $1.0145 $304.3500
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess