EN
  • EN
  • DE

NM24C08LM8X

Part No NM24C08LM8X
Manufacturer Fairchild/ON Semiconductor
Catalog EEPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1147181-NM24C08LM8X
Categories EEPROM
Manufacturer Fairchild/ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NM24C08LM8X CAD Model

Description

The NM24C08LM8X is an 8Kb serial EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by ON Semiconductor (formerly Fairchild Semiconductor). This memory device is designed for non-volatile data storage in a variety of electronic systems.

Applications:

  • Consumer Electronics: Used for storing configuration data and user preferences in TVs, set-top boxes, and other consumer devices.
  • Industrial Equipment: Suitable for storing calibration data, system parameters, and error logs in industrial control systems.
  • Automotive Electronics: Implemented in automotive applications for storing vehicle identification numbers (VIN), diagnostic data, and security codes.
  • Medical Devices: Used in medical equipment for storing patient data, calibration settings, and equipment logs.

Features:

  • 8Kb EEPROM: Provides 8Kb (1024 x 8) of non-volatile memory for data storage.
  • I2C Interface: Uses the I2C (Inter-Integrated Circuit) serial interface for communication with a microcontroller.
  • Low Voltage Operation: Operates at low voltage (typically 1.8V to 5.5V) for energy-efficient operation.
  • Write Protection: Offers write protection features to prevent accidental data corruption.
  • Small Package: Available in a small surface-mount package for space-constrained applications.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed, ensuring reliable data storage.
  • Easy to Use: I2C interface simplifies communication with a microcontroller.
  • Low Power Consumption: Enables energy-efficient operation in battery-powered devices.
  • Write Protection: Prevents accidental data corruption, enhancing data integrity.

Additional Details:

The NM24C08LM8X has specific electrical characteristics, including operating voltage, write cycle time, and read cycle time. It is packaged in a SOIC-8 package. Refer to the datasheet for detailed specifications, timing diagrams, and application notes to ensure proper usage and optimal performance in your design. The datasheet provides details on memory organization, addressing schemes, and power-up sequencing requirements.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
ABLIC U.S.A. Inc.
IC EEPROM 256KBIT I2C 8TSSOP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 500 ns 8-TSSOP
Lowest to $2.2681
Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC EEPROM 2KBIT 3MHZ 8SOIC
Lowest to $0.3269
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
STMicroelectronics
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess