Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (128 x 16)
Memory Interface SPI
Clock Frequency 2MHz
Write Cycle Time - Word, Page 6ms
Supply Voltage (V) 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number 93AA56B
Manufacturer Pack Quantity 60
MSL Level Not Applicable
Win Source Part Number 1134210-93AA56B-I/P
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 93AA56B-I/P CAD Model

Description

Product Overview: Microchip Technology 93AA56B-I/P

The 93AA56B-I/P is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) device from Microchip Technology, renowned for its reliability and versatility in a wide range of data storage applications. This particular model comes in a DIP (Dual In-line Package), making it suitable for through-hole mounting on printed circuit boards.

Key Features

  • Memory Size: The device offers a storage capacity of 2 Kbits, which is organized as 256 x 8 or 128 x 16 bits, depending on the operational mode selected. This makes it ideal for storing small amounts of data like device configurations, calibration data, or user preferences.
  • Interface: It utilizes the standard I2C bus interface, ensuring easy integration with most microcontrollers and processors. The I2C interface allows for simple serial communication and can be used in systems with limited GPIO availability.
  • Operating Voltage: The 93AA56B-I/P operates at a voltage range of 1.8V to 5.5V, making it compatible with both low-voltage and standard digital logic levels. This flexibility is essential for mixed-voltage systems and battery-operated devices.
  • Write Cycle Time: It has a maximum write cycle time of 5 ms, which allows for quick data updates and minimizes downtime for the host system during write operations.
  • Endurance: The EEPROM is designed for high endurance with 1 million write cycles per byte and a data retention period of over 200 years, ensuring the longevity and durability of the stored data.
  • Temperature Range: The device is operational over an industrial temperature range of -40°C to +85°C, which ensures stable performance in harsh environmental conditions.

Applications

The 93AA56B-I/P is suitable for a broad array of applications, including but not limited to industrial and automotive electronics, smart cards, medical devices, consumer electronics, and IoT devices where reliable and persistent data storage is crucial.

Quality and Support

As with all Microchip products, the 93AA56B-I/P is manufactured to high-quality standards, and customers can rely on Microchip's global support network for any technical assistance and resources needed to integrate this EEPROM into their designs.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ECAD model for ST24C01CM6TR
Microchip Technology
IC EEPROM 2KBIT SPI SOT23-6 / EEPROM Memory IC 2Kb (256 x 8) SPI 10 MHz SOT-23-6
Lowest to $56.4747
ECAD model for 25AA02E64T-I/OT
Hitachi, Ltd
Need more? Email Us
ECAD model for HN58C66T25
Microchip Technology
EEPROM Parallel 4M-bit 512K x 8 5V 32-Pin FPAK
Need more? Email Us
ECAD model for AT28C040-20FM/883
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
ECAD model for HN58V66AFP-10E
Toshiba Semiconductor and Storage
Lowest to $0.5485
ECAD model for TC9WMC1FK
STMicroelectronics
Need more? Email Us
ECAD model for ST95020M6TR
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
ECAD model for FM93C46ALM8X
Microchip Technology
IC EEPROM 16KBIT SGL WIRE TO92-3 / EEPROM Memory IC 16Kb (2K x 8) Single Wire 100 kHz TO-92-3
Need more? Email Us
ECAD model for 11LC161-I/TO

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention