Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
Win Source Part Number 330152-SN105064PGC
Ultra Librarian 3D Model Ultra Librarian SN105064PGC CAD Model

Description

Product SN105064PGC is an advanced integrated circuit (IC) developed by Texas Instruments, a leading global semiconductor company.

  • Manufacturer: Texas Instruments
  • Design: High precision and efficiency
  • Technology: Cutting-edge technology
  • Applications: Automotive, consumer electronics, industrial, personal electronics, and communications equipment
  • Operation: High-speed
  • Frequencies: Designed to operate @ high
  • Data Processing: Fast data processing and transmission
  • Power Consumption: Low
  • Operation: High-speed
  • Power: Uses minimal
  • Lifespan: Long
  • Conditions: Designed to withstand harsh
  • Compact: Compact and lightweight
  • Compatibility: Designed to work seamlessly with other components

You May Also Be Interested in

Texas Instruments
USB 3.0 4-Port Hub
Lowest to $118.3207
ECAD model for TUSB8040A1RKM
NXP / Nexperia
Single-master I2C-bus controller
Lowest to $2.9771
ECAD model for PCA9661B
Microchip Technology
USB 2.0 Hi-Speed Hub Controller
Lowest to $73.2825
ECAD model for USB362A
Texas Instruments
USB Type-C Configuration Channel Logic and Port Control 12-X2QFN
Lowest to $1.1909
ECAD model for TUSB320LAIRWB
Realtek
10/100/1000M Ethernet Controller for USB 3.0
Lowest to $3.7006
ECAD model for RTL8153E
Texas Instruments
USB Type-C Configuration Channel Logic and Port Control
Lowest to $0.9825
ECAD model for TUSB321RWB
Texas Instruments
USB Type-C PD Controller
Lowest to $0.3871
ECAD model for TUSB422IYFP
Texas Instruments
USB to Serial Port Controller
Lowest to $28.2825
ECAD model for TUSB3410V
STMicroelectronics
USB Type-C Controller 20V 5A QFN-24
Lowest to $34.2367
ECAD model for STUSB4710AQ1

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention