EN
  • EN
  • DE

93AA46C-I/SN

Part No 93AA46C-I/SN
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 1KBIT SPI 3MHZ 8SOIC / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) Microwire 3 MHz 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kb (128 x 8, 64 x 16)
Memory Interface Microwire
Clock Frequency 3 MHz
Write Cycle Time - Word, Page 6ms
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 93AA46
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 93AA46C-I/SN-NDR,2266-93AA46C-I/SN,93AA46CISN
Standard Package 100
Win Source Part Number 1323429-93AA46C-I/SN
Ultra Librarian 3D Model Ultra Librarian 93AA46C-I/SN CAD Model

Description

Product Overview: 93AA46C-I/SN from Microchip Technology

The 93AA46C-I/SN is a high-quality, 1 Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology, a leading manufacturer of microcontroller, mixed-signal, analog, and Flash-IP solutions. This EEPROM device is designed to provide a reliable and efficient method for non-volatile data storage. It is widely used in a variety of applications, ranging from industrial and automotive systems to consumer electronics and medical devices.

Key Features

  • Memory Size: 1 Kbit (128 x 8 or 64 x 16-bit organization)
  • Interface Type: Serial (2-Wire, I2C compatible)
  • Operating Voltage Range: 1.8V to 5.5V, accommodating a variety of system voltage levels
  • Low-Power Consumption: Designed for power-sensitive applications with its low-power standby and active modes
  • Write Cycle Time: 5 ms max write cycle time for efficient programming
  • Endurance: Capable of 1 million erase/write cycles, ensuring data reliability and longevity
  • Data Retention: Guaranteed for over 200 years at 25°C
  • Temperature Range: Industrial grade (-40°C to +85°C), suitable for harsh environments
  • Packaging: Available in an 8-pin SOIC (SN) package for easy integration into a wide range of applications

Applications

The versatility of the 93AA46C-I/SN makes it an ideal choice for applications that require reliable data storage and retrieval, without the need for frequent updates. Common applications include:

  • Parameter storage for industrial control systems
  • Calibration data storage for sensors and instrumentation
  • Settings and preference memory in consumer electronics
  • Device configuration storage for communication equipment
  • Automotive systems requiring non-volatile memory backup

With its robust design, the 93AA46C-I/SN EEPROM from Microchip Technology provides a secure and durable solution for your data storage needs, ensuring data integrity and device functionality across a multitude of applications.

You May Also Be Interested in

Spansion
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 16-SOIC
Need more? Email Us
Microchip Technology
IC FLASH 1MBIT PARALLEL 32PLCC / FLASH Memory IC 1Mb (128K x 8) Parallel 55 ns 32-PLCC (11.43x13.97)
Lowest to $4.7408
Simtek Corporation
NON-VOLATILE SRAM, 8KX8, 35NS CQ / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 35 ns 28-LCC (13.97x8.89)
Need more? Email Us
Spansion
IC FLASH 512MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 512Mb (64M x 8) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 28SOP / SRAM Memory IC 256Kb (32K x 8) Parallel 70 ns 28-SOP
Need more? Email Us
Microchip Technology
IC FLASH 16MBIT PARALLEL 32TSOP / FLASH Memory IC 16Mb (2M x 8) Parallel 33 MHz 32-TSOP
Need more? Email Us
Simtek Corporation
DUAL MARKED (5962-9232404MXA) / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 55 ns 28-CDIP
Need more? Email Us
Microchip Technology
IC FLASH 2MBIT PARALLEL 48TFBGA / FLASH Memory IC 2Mb (128K x 16) Parallel 70 ns 48-TFBGA
Lowest to $2.3359
Microchip Technology
IC FLASH 8MBIT PARALLEL 48TSOP / FLASH Memory IC 8Mb (512K x 16) Parallel 55 ns 48-TSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,293 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess