EN
  • EN
  • DE

27C256

Part No 27C256
Manufacturer Microchip Technology
Catalog Hard To Find
Description 256K (32K x 8) CMOS EPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Microchip Technology
Win Source Part Number 1123448-27C256
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 27C256 CAD Model

Description

Microchip Technology's 27C256 EEPROM

The 27C256 is a high-speed, electrically erasable and programmable read-only memory (EEPROM) integrated circuit produced by Microchip Technology. This versatile memory chip boasts a substantial 256 kilobits of storage, which is organized as 32,768 words by 8 bits. This organization allows for efficient data management and easy integration with a wide range of microprocessors and microcontrollers.

The 27C256 EEPROM is renowned for its reliability and durability, making it an ideal choice for applications that require data to be stored securely and to be accessible over the long term without degradation. It is commonly used in computer systems, industrial controls, and other electronic devices where a dependable non-volatile memory is crucial.

One of the key features of the 27C256 is its fast access time, which enables quick data retrieval, enhancing the overall performance of the systems it is used in. Additionally, the chip's low power consumption makes it suitable for use in portable and battery-operated devices, where power efficiency is essential.

The programming of the 27C256 EEPROM is user-friendly thanks to its simple interface. It can be easily erased and reprogrammed, allowing for frequent updates and modifications to the stored data without the need for complex procedures or specialized equipment. This flexibility is invaluable for development and prototyping phases, as well as for end-user applications where updates may be necessary over the product's lifespan.

Microchip Technology has designed the 27C256 with industry-standard pinouts, which ensures compatibility with existing systems and simplifies the design process for new applications. The device is available in several package types, including the popular DIP (Dual In-line Package) and PLCC (Plastic Leaded Chip Carrier), providing options to suit various assembly requirements.

In conclusion, the 27C256 EEPROM from Microchip Technology is a versatile, reliable, and energy-efficient solution for a multitude of memory storage needs. Its ease of use, combined with its robustness and compatibility, makes it an excellent choice for designers and engineers looking to incorporate a proven non-volatile memory solution into their electronic designs.

You May Also Be Interested in

National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess