EN
  • EN
  • DE

TS331IQT

Part No TS331IQT
Manufacturer STMicroelectronics
Catalog Linear - Comparators
Description IC COMPARATOR SINGLE DFN6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 35 Weeks
Features Comparator General Purpose Open Drain
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 6-UFDFN
Family Name TS331
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -497-13508-2, 497-13508-2, 497-13508-1, 497-13508-6, -497-13508-1
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937586-TS331IQT
Ultra Librarian 3D Model Ultra Librarian TS331IQT CAD Model

Description

Introducing the TS331IQT from STMicroelectronics

The TS331IQT is a high-precision, single operational amplifier (op-amp) from STMicroelectronics, designed to deliver top-notch performance for a wide range of applications. This op-amp is part of STMicroelectronics' commitment to providing advanced electronic components that meet the needs of modern circuit designs.

Key Features

  • Low Power Consumption: The TS331IQT is optimized for low-voltage operation, making it an ideal choice for battery-powered devices and energy-saving applications.
  • Wide Operating Voltage Range: With an operating voltage range from 2.7V to 16V, this op-amp offers great flexibility, catering to both single and dual supply operations.
  • High Stability: It provides excellent phase margin and stability when capacitive loads are present, ensuring reliable performance in feedback loop configurations.
  • Low Input Offset Voltage: The precision of the TS331IQT is highlighted by its low input offset voltage, reducing error and improving overall accuracy in signal processing.
  • Extended Temperature Range: Designed to operate over a wide temperature range, the TS331IQT maintains its performance from -40°C to +125°C, making it suitable for industrial and automotive applications.

Applications

The versatility of the TS331IQT allows it to be used in a variety of applications, including:

  • Sensor signal conditioning
  • Battery-powered devices
  • Analog filters
  • Automotive electronics
  • Industrial control systems

Quality and Reliability

STMicroelectronics ensures that the TS331IQT meets the highest quality and reliability standards. The device is thoroughly tested and certified to perform under stringent conditions, giving designers the confidence to integrate it into their critical projects.

Package Information

The TS331IQT is offered in a small outline package, making it suitable for space-constrained applications. Its compact form factor ensures that it can be easily integrated into various circuit board designs without compromising on performance.

In conclusion, the TS331IQT from STMicroelectronics stands out as a reliable and efficient solution for designers who require a high-performance operational amplifier. Its low power consumption, wide voltage range, and precision make it an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.0264
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0799 $51.9975
59+ $1.7066 $100.6894
91+ $1.6533 $150.4503
125+ $1.6000 $200.0000
162+ $1.5466 $250.5492
217+ $1.3866 $300.8922
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess