Products specifications Report Issue?

Categories Uncategorized
Manufacturer SUNPLUS
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838623-SPV7030A
Ultra Librarian 3D Model Ultra Librarian SPV7030A CAD Model

Description

The SPV7030A, manufactured by Sunplus, is a highly integrated multimedia processor primarily designed for digital camera applications. This System-on-Chip (SoC) integrates several key functionalities, enabling efficient image processing, video recording, and playback within a single device. It's engineered to balance performance and power consumption, making it suitable for portable digital devices.

Applications

  • Digital still cameras
  • Digital video cameras
  • Entry-level camcorders
  • Multimedia players with recording capabilities

Features

  • Image Signal Processing (ISP): Advanced ISP capabilities for image enhancement, noise reduction, and color correction.
  • Video Encoding/Decoding: Supports various video codecs for efficient recording and playback, including MJPEG and MPEG-4.
  • LCD Controller: Integrated LCD controller for driving display panels, enabling real-time preview and playback.
  • Connectivity: Supports various interfaces such as USB for data transfer and HDMI for video output.
  • Power Management: Optimized power consumption for extended battery life in portable devices.
  • Memory Interface: Supports external memory interfaces like SDRAM and Flash memory for data storage and program execution.

Benefits

  • Enhanced Image Quality: Advanced ISP algorithms result in high-quality images with vibrant colors and sharp details.
  • Efficient Video Processing: Integrated video encoding and decoding capabilities enable smooth recording and playback of video content.
  • Reduced System Cost: Integration of multiple functionalities into a single chip reduces the need for external components, lowering overall system cost.
  • Extended Battery Life: Low power consumption allows for longer operating times in portable devices.
  • Simplified System Design: The highly integrated nature of the chip simplifies system design and reduces development time.

The SPV7030A typically includes a dedicated image processing pipeline, allowing for real-time image adjustments and enhancements. This is crucial for capturing high-quality images in various lighting conditions. Furthermore, its support for various video formats ensures compatibility with a wide range of multimedia content. The chip's connectivity options, including USB and HDMI, facilitate seamless data transfer and video output to external displays. Its comprehensive feature set and efficient performance make it a popular choice for manufacturers of digital cameras and camcorders.

You May Also Be Interested in

Yageo
Need more? Email Us
ECAD model for YAGRC0805FR-0749K9L
Yageo
Lowest to $0.0026
ECAD model for RC0402FR-07240R
Samsung
Need more? Email Us
ECAD model for K4S280432K-UC75
Box Partners
2 MIL PALLET COVERS, 68X65X82",
Need more? Email Us
ECAD model for PC120
Texas Instruments
Need more? Email Us
ECAD model for TPS3823-33DBRV
Infineon Technologies
Lowest to $4.1790
ECAD model for XMC1301-T038F0032 AB
Mitsubishi
Need more? Email Us
ECAD model for M5M27C101K-12
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ECAD model for STK7562J
Murata Electronics North America
Need more? Email Us
ECAD model for XRCMR30M395FEQAOJ1

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention