Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Microchip Technology
Win Source Part Number 152578-27C128-20/SO
Popularity Medium
Supply and Demand Status Limited
Family Name 27C128
Introduction Date September 26, 1996
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 27C128-20/SO CAD Model

Description

The 27C128-20/SO is a high-performance, 128-Kilobit CMOS EPROM (Erasable Programmable Read-Only Memory) chip designed and manufactured by Microchip Technology. It is a crucial component used in a wide range of applications for storing firmware, boot code, or other data that requires infrequent or once-only programming.

Key Features

  • Memory Size: 128K (16K x 8)
  • Speed: Access time of 200 ns
  • Package: 28-lead SOIC (Small Outline Integrated Circuit)
  • Operating Voltage: 5V ± 10% for read and write operations
  • Temperature Range: Commercial (0°C to +70°C)
  • Standby Mode: Reduces power consumption when not in active use
  • Programming: Supports byte mode programming for flexibility

Applications

The 27C128-20/SO EPROM is versatile and can be used in various applications such as:

  • Embedded systems
  • Microcontroller-based projects
  • Boot ROM for computers and other electronic devices
  • Storage for firmware in telecommunications equipment
  • Industrial control systems

Reliability and Quality

Microchip Technology is known for its commitment to quality and reliability. The 27C128-20/SO EPROM is no exception, providing a stable and reliable solution for data storage needs. With its CMOS technology, it offers low power consumption and high endurance, making it an ideal choice for energy-sensitive applications.

Programming and Erasing

The 27C128-20/SO can be electrically programmed on a byte-by-byte basis, allowing for great flexibility in data management. It can be erased by exposing it to ultraviolet (UV) light, which makes the data storage non-volatile. After erasing, the chip can be reprogrammed, providing users with a reusable and cost-effective memory solution.

Overall, the 27C128-20/SO from Microchip Technology offers a combination of speed, reliability, and flexibility, making it an excellent choice for designers and engineers looking for a dependable memory component.

You May Also Be Interested in

Microchip Technology
IC OTP 4MBIT 150NS 32PLCC / EPROM OTP 4M-bit 512K x 8 150ns 32-Pin PLCC
Need more? Email Us
ECAD model for AT27LV040A-15JC
Macronix
2M-BIT [256K x 8] CMOS EPROM
Need more? Email Us
ECAD model for MX27C2000PC-12
STMicroelectronics
EPROM UV 16M-bit 1M x 16/2M x 8 100ns 42-Pin CFDIPW / IC EPROM UV 16MBIT 100NS 42CDIP
Need more? Email Us
ECAD model for M27C160-100F1
Microchip Technology
IC OTP 1MBIT 150NS 32VSOP / EPROM OTP 1M-bit 128K x 8 150ns 32-Pin TSOP
Need more? Email Us
ECAD model for AT27LV010A-15VI
Macronix
1M-BIT [128K x 8] CMOS EPROM
Need more? Email Us
ECAD model for MX27C1000PC-90
Cypress Semiconductor Corp
EPROM UV 128K-bit 16K x 8 45ns 28-Pin Windowed CDIP
Need more? Email Us
ECAD model for CY7C251-45WMB
Atmel
EPROM OTP 256K-bit 32K x 8 120ns 32-Pin PLCC
Need more? Email Us
ECAD model for 27C256-12/L
Microchip Technology
IC EPROM 256K PARALLEL 28DIP
Lowest to $4.3420
ECAD model for AT27C256R-45PU
Macronix
1M-BIT [128K x 8] CMOS EPROM
Lowest to $5.5208
ECAD model for MX27C1000QC-15

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention