EN
  • EN
  • DE

SPC560P50L5BEABR

Part No SPC560P50L5BEABR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features e200z0h series Microcontroller IC 32-Bit 64MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100, SPC56
Package Reel - TR
Part Status Not For New Designs
Core Processor e200z0h
Core Size 32-Bit
Speed 64MHz
Connectivity CANbus, LINbus, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 107
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
Supply Voltage 3V ~ 3.6V
Data Converters A/D 26x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 144-LQFP
Case / Package 144-LQFP (20x20)
Family Name SPC560
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934796-SPC560P50L5BEABR
Ultra Librarian 3D Model Ultra Librarian SPC560P50L5BEABR CAD Model

Description

STMicroelectronics SPC560P50L5BEABR Microcontroller

The SPC560P50L5BEABR is a cutting-edge 32-bit microcontroller from STMicroelectronics, designed to deliver exceptional performance and efficiency for automotive and industrial applications. This high-performance MCU is part of the SPC56 0-line Power Architecture, tailored specifically to meet the stringent requirements of the automotive industry, particularly for body control modules, gateways, and industrial control systems.

Key Features

  • Advanced e200z0h CPU Core: At the heart of the SPC560P50L5BEABR lies the powerful e200z0h CPU core, which is compliant with the Power Architecture technology and operates at speeds up to 64 MHz, providing robust computational capabilities.
  • Memory Capacity: This microcontroller boasts an ample 512 KB of flash memory for program storage, alongside 64 KB of RAM for efficient data handling and processing, ensuring smooth operation for complex applications.
  • Enhanced Safety Features: With an emphasis on safety, the SPC560P50L5BEABR includes features such as a Memory Protection Unit (MPU), a built-in watchdog timer, and Error Correction Code (ECC) on both flash and RAM, enhancing the reliability and integrity of the system.
  • Rich Peripherals Set: The MCU comes with a variety of peripherals including multiple CAN interfaces, LINUARTs, a DSPI, and an I2C interface, enabling seamless connectivity and communication with other devices within a system.
  • Low Power Consumption: It is designed with energy efficiency in mind, featuring low power modes to reduce power consumption during idle periods, thereby extending the lifespan of battery-operated systems.

Package and Integration

The SPC560P50L5BEABR is housed in a LQFP64 package, which is suited for PCBs with space constraints and requires minimal external components for integration. The MCU also supports a wide range of development tools, including ST's development ecosystem, which comprises compilers, debuggers, and software libraries, simplifying the development process and accelerating time to market for your products.

Applications

With its robust feature set and high reliability, the SPC560P50L5BEABR is an ideal choice for automotive applications such as body control modules, gateways, and sensor interfaces. It is also well-suited for a range of industrial applications, including factory automation, motor control, and energy management systems.

You May Also Be Interested in

CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess