EN
  • EN
  • DE

25LC640AT-I/MNY

Part No 25LC640AT-I/MNY
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 64KBIT SPI 10MHZ 8TDFN / EEPROM Memory IC 64Kb (8K x 8) SPI 10 MHz 8-TDFN (2x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Reel - TR
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 64Kb (8K x 8)
Memory Interface SPI
Clock Frequency 10 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-WFDFN Exposed Pad
Supplier Device Package 8-TDFN (2x3)
Base Product Number 25LC640
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 25LC640AT-I/MNYCT,25LC640AT-I/MNYDKR,25LC640ATIMNY,25LC640AT-I/MNYTR
Standard Package 3,300
Win Source Part Number 1320883-25LC640AT-I/MNY
Ultra Librarian 3D Model Ultra Librarian 25LC640AT-I/MNY CAD Model

Description

Microchip Technology 25LC640AT-I/MNY Product Overview

The 25LC640AT-I/MNY is a 64 Kbit Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology, designed for storage solutions that require low power consumption, high endurance, and reliability. This EEPROM is part of Microchip's extensive range of serial interface memory devices, which are known for their quality and performance in a wide array of applications.

Key Features

  • Memory Size: 64 Kbit (8 K x 8)
  • Interface Type: Serial (SPI compatible)
  • Operating Voltage: 2.5V to 5.5V
  • Maximum Clock Frequency: 10 MHz
  • Temperature Range: -40°C to +85°C (Industrial)
  • Packaging: 8-lead TSSOP (Thin Shrink Small Outline Package)
  • Write-Protect Feature: Software data protection for full array
  • Endurance: 1 million erase/write cycles
  • Data Retention: Greater than 200 years

Applications

The 25LC640AT-I/MNY is versatile and can be used in a variety of applications. It is particularly suitable for advanced, complex devices requiring non-volatile memory storage, such as:

  • Industrial and automotive electronics
  • Consumer electronics
  • Networking and telecommunications
  • Smart cards
  • Medical devices
  • Data logging systems

Quality and Reliability

Microchip Technology ensures that all of its EEPROM devices, including the 25LC640AT-I/MNY, undergo rigorous testing and quality control processes. The long data retention period and high endurance rating make it a reliable choice for applications where data integrity is paramount.

Support and Resources

Developers can access a wide range of resources provided by Microchip Technology, such as datasheets, technical support, and development tools to facilitate the integration of the 25LC640AT-I/MNY into their projects.

You May Also Be Interested in

Microchip Technology
IC FLASH 2MBIT PARALLEL 34WFBGA / FLASH Memory IC 2Mb (256K x 8) Parallel 55 ns 34-WFBGA (6x4)
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 48TFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 55 ns 48-TFBGA (6x8)
Lowest to $2.2439
Microchip Technology
IC FLASH 2MBIT PARALLEL 32TSOP / FLASH Memory IC 2Mb (256K x 8) Parallel 45 ns 32-TSOP
Need more? Email Us
Spansion
IC FLASH 16MBIT PARALLEL 80FBGA / FLASH - NOR Memory IC 16Mb (512K x 32) Parallel 56 MHz 54 ns 80-FBGA (13x11)
Lowest to $6.2483
Microchip Technology
IC FLASH 16MBIT PARALLEL 32TSOP / FLASH Memory IC 16Mb (2M x 8) Parallel 33 MHz 32-TSOP
Need more? Email Us
Simtek Corporation
DUAL MARKED (5962-9232404MXA) / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 55 ns 28-CDIP
Need more? Email Us
Micron Technology Inc.
IC FLASH 32GBIT MMC 153VFBGA / FLASH - NAND Memory IC 32Gb (4G x 8) MMC 153-VFBGA (11.5x13)
Lowest to $28.2986
Microchip Technology
IC FLASH 2MBIT PARALLEL 48TFBGA / FLASH Memory IC 2Mb (128K x 16) Parallel 70 ns 48-TFBGA
Lowest to $2.3359
Microchip Technology
IC FLASH 8MBIT PARALLEL 48XFLGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-XFLGA (6x4)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4890 $52.1150
85+ $1.2218 $103.8530
130+ $1.1836 $153.8680
175+ $1.1454 $200.4450
230+ $1.1072 $254.6560
305+ $0.9927 $302.7735
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,142 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess