Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 42 Weeks
Features EEPROM Memory IC 32Kb (4K x 8) SPI 8-MSOP
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name 25LC320
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 906084-25LC320A-I/MS
Ultra Librarian 3D Model Ultra Librarian 25LC320A-I/MS CAD Model

Description

Microchip Technology's 25LC320A-I/MS Serial EEPROM

The 25LC320A-I/MS is a 32 Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology, designed to deliver high-performance data storage with a robust feature set. This serial EEPROM comes in a compact 8-pin MSOP (Mini Small Outline Package) form factor, making it suitable for space-constrained applications where reliable and durable non-volatile memory storage is essential.

With its SPI (Serial Peripheral Interface) bus compatibility, the 25LC320A-I/MS offers a simple and efficient method for microcontroller-based systems to communicate with the memory chip. The device supports a clock frequency of up to 10 MHz, enabling fast data transfer rates that are crucial for performance-sensitive applications.

One of the key advantages of the 25LC320A-I/MS is its wide operating voltage range of 2.5V to 5.5V, which allows for flexibility in various system designs and ensures compatibility with both 3.3V and 5V logic levels. This feature makes it an ideal choice for multi-voltage systems and battery-operated devices where power supply levels can vary.

The EEPROM provides a substantial amount of endurance, with the capability to withstand 1 million erase/write cycles and a data retention period of over 200 years. This level of reliability ensures that data remains safe and intact even under strenuous conditions, making it a trustworthy choice for critical data storage applications.

Additional features of the 25LC320A-I/MS include:

  • Page write buffer for up to 32 bytes, allowing efficient data handling and storage operations.
  • Sequential read functionality, which facilitates the reading of entire array or sequential blocks of data with a single command, enhancing data retrieval efficiency.
  • Software write protection that enables the protection of the entire memory array or specific blocks, preventing unintended data alterations.
  • Low power consumption modes such as standby and deep power-down, contributing to energy savings in power-sensitive designs.

Overall, the Microchip 25LC320A-I/MS is a versatile and reliable EEPROM solution that caters to a wide range of applications, including industrial control systems, consumer electronics, medical devices, and automotive electronics, where data integrity and device durability are paramount.

You May Also Be Interested in

Microchip Technology
IC EEPROM 8KBIT SPI 2MHZ 8DIP / EEPROM Memory IC 8Kb (1K x 8, 512 x 16) SPI 2 MHz 8-PDIP
Need more? Email Us
ECAD model for 93C76-E/P
Microchip Technology
SERIAL EEPROM, 4KBIT, 400KHZ, DIP-8; EEPROM Memory Configuration: 512 x 8bit; Memory Case Style: DIP; No. of Pins:...
Need more? Email Us
ECAD model for AT24C04A-10PU-2.7
Microchip Technology
IC EEPROM 4KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 4Kb (512 x 8) I²C 400 kHz 900 ns 8-SOIC
Lowest to $0.9780
ECAD model for AT24C04AN-10SI-2.7
Microchip Technology
EEPROM Serial-Microwire 2K-bit 128 x 16 5V 8-Pin SOIC N Tube
Need more? Email Us
ECAD model for 93C56BX-I/SN
Microchip Technology
IC EEPROM 16KBIT SPI 3MHZ 8SOIC / EEPROM Memory IC 16Kb (2K x 8) SPI 3 MHz 8-SOIC
Need more? Email Us
ECAD model for 93LC86A-I/SN
Microchip Technology
Microwire Serial EEPROM Family, 2.5Vto 5.5V' 2 MHz, -40°Cto 125°C, SOIC-8, RoHS
Lowest to $1.8835
ECAD model for 93LC56AT-I/SNRVA
Microchip Technology
IC EEPROM 2KBIT SPI 2MHZ SOT23-6 / EEPROM Memory IC 2Kb (128 x 16) SPI 2 MHz SOT-23-6
Lowest to $0.6158
ECAD model for 93AA56BT-I/OT
Microchip Technology
IC EEPROM 1KBIT SPI 3MHZ 8DFN / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 3 MHz 8-DFN (2x3)
Lowest to $21.9913
ECAD model for 93AA46CT-I/MC
Microchip Technology
IC EEPROM 2KBIT SPI 2MHZ 8MSOP / EEPROM Memory IC 2Kb (256 x 8) SPI 2 MHz 8-MSOP
Need more? Email Us
ECAD model for 93LC56A-I/MS

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention