EN
  • EN
  • DE

25LC256T-H/SN

Part No 25LC256T-H/SN
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 256KBIT SPI 5MHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203274-25LC256T-H/SN
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Memory Memory
Package Tape & Reel (TR)
Product Status Active
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kbit
Memory Organization 32K x 8
Ultra Librarian 3D Model Ultra Librarian 25LC256T-H/SN CAD Model

Description

Microchip Technology 25LC256T-H/SN EEPROM

The 25LC256T-H/SN is a high-quality, 256 Kbit serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology. It is a part of the 25XX series, which is renowned for its reliability and endurance. This particular model offers a substantial amount of storage capacity for your microcontroller projects or digital devices, ensuring you have plenty of space for user settings, configuration parameters, or small application data.

Designed with versatility in mind, the 25LC256T-H/SN utilizes the industry-standard Serial Peripheral Interface (SPI) bus, which allows for simple integration with most microcontrollers. The device supports clock frequencies up to 10 MHz, enabling fast data transfer rates that are essential for performance-critical applications. Additionally, it operates across a wide voltage range of 2.5V to 5.5V, making it suitable for both 3.3V and 5V logic level systems.

One of the key features of the 25LC256T-H/SN is its extended temperature range. The device is capable of operating in harsh environments with temperatures ranging from -40°C to +85°C, ensuring reliable performance in automotive, industrial, or outdoor applications that are exposed to extreme conditions.

Safety and data integrity are paramount, and the 25LC256T-H/SN addresses this with its write protection mechanism. The device includes a hardware write-protect pin to prevent inadvertent writes, which is crucial for applications where data corruption cannot be tolerated. Additionally, the EEPROM offers a long data retention period and high endurance, with the ability to endure one million write cycles and retain data for over 100 years.

The 25LC256T-H/SN comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is widely used and easily solderable onto PCBs (Printed Circuit Boards). This makes the device an excellent choice for both prototyping and mass production.

Overall, the Microchip Technology 25LC256T-H/SN EEPROM stands out for its large storage capacity, robustness, and ease of use, making it an ideal non-volatile memory solution for a diverse range of electronic applications.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ SOT23-5
Lowest to $0.0683
Rohm Semiconductor
IC EEPROM 2KBIT I2C 400KHZ 8SOPJ / EEPROM Memory IC 2Kbit I²C 400 kHz 8-SOP-J
Need more? Email Us
Adesto Technologies
IC FLASH 32MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 108 MHz 8-SOIC
Lowest to $1.5884
ISSI, Integrated Silicon Solution Inc
IC FLASH 16MBIT SPI/QUAD 8WSON
Lowest to $1.7462
Adesto Technologies
IC FLASH 4MBIT SPI 85MHZ 8WLCSP / FLASH Memory IC 4Mbit SPI 85 MHz 8-WLCSP (1.63x1.58)
Lowest to $13.9285
Microchip Technology
IC EEPROM 1KBIT I2C 1MHZ 8SOIC / EEPROM Memory IC 1Kbit I²C 1 MHz 900 ns 8-SOIC
Lowest to $0.3862
Adesto Technologies
IC CBRAM 64KBIT SPI 5MHZ 8TSSOP / CBRAM Memory IC 64Kbit SPI 5 MHz 8-TSSOP
Lowest to $1.0815
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8DFN / EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-DFN (2x3)
Need more? Email Us
Maxim Integrated
IC EPROM 224BIT 1-WIRE SOT23-3
Lowest to $0.9656

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess