EN
  • EN
  • DE

MAX1488ECSD+T

Part No MAX1488ECSD+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRVR RS232 QUAD 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Protocol RS232
Number of Drivers/Receivers 4/0
Data Rate 120Kbps
Supply Voltage - Operating 4.5 V to 13.2 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 116373-MAX1488ECSD+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1488ECSD+T CAD Model

Description

MAX1488ECSD+T - Maxim Integrated

The MAX1488ECSD+T from Maxim Integrated is a high-performance, low-power, RS-232 and V.28 transceiver chip designed to meet the stringent requirements of EIA/TIA-232 communication standards while operating at a single +5V power supply. This transceiver is ideal for applications where space is at a premium and low power consumption is essential.

Key Features

  • Integrated Charge Pump Circuitry: This feature allows the MAX1488ECSD+T to generate the necessary RS-232 voltage levels (+/- 10V) from a single +5V supply, eliminating the need for additional power supplies.
  • Low Power Shutdown Mode: To conserve power, the device includes a shutdown feature that reduces the supply current to 1µA, making it ideal for battery-powered or power-sensitive applications.
  • High Data Rate: It supports data rates up to 120kbps, allowing for high-speed data communication.
  • ESD Protection: The transceiver is equipped with enhanced electrostatic discharge (ESD) protection, which exceeds ±15kV using the Human Body Model, ensuring robust performance in harsh environments.

Applications

The MAX1488ECSD+T is suitable for a wide range of applications, including:

  • Portable Computing
  • Low-Power Modems
  • Battery-Powered Equipment
  • Handheld Equipment
  • Peripherals

Package and Quality

The device is offered in a 14-pin SOIC package, designated by the suffix 'D' in its part number, and the '+T' indicates tape and reel packaging which is suitable for automated assembly processes. Maxim Integrated ensures high-quality standards, and the MAX1488ECSD+T is no exception, providing reliable and consistent performance for critical communication systems.

Conclusion

Overall, the MAX1488ECSD+T is a versatile and reliable RS-232 transceiver that offers a combination of high-speed data transfer, low power consumption, and robust ESD protection. Its integrated charge pump and shutdown feature make it an excellent choice for designers looking to optimize power efficiency and space in their applications.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8877 $50.5401
32+ $3.1900 $102.0800
49+ $3.0903 $151.4247
67+ $2.9906 $200.3702
87+ $2.8909 $251.5083
116+ $2.5918 $300.6488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess