EN
  • EN
  • DE

ICM7555ISA+

Part No ICM7555ISA+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SGL TIMER 500KHZ 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type 555 Type, Timer/Oscillator (Single)
Frequency 500kHz
Supply Voltage - Operating 2 V to 16.5 V
Operating Supply Current 30μA
Temperature Range - Operating -20°C to 85°C
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 017137-ICM7555ISA+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ICM7555ISA+ CAD Model

Description

The ICM7555ISA+ from Maxim Integrated is a highly versatile and reliable general-purpose timer IC that is a direct replacement for the standard 555 timer. Its design is based on the original ICM7555, which is known for its stable and dependable performance. This particular model comes in a robust 8-pin SOP (Small Outline Package) and is characterized by its low power consumption and wide operating voltage range.

Key Features

  • Operating Voltage: The ICM7555ISA+ operates within a voltage range of 2V to 18V, making it suitable for various applications, from low-voltage electronics to industrial systems.
  • Low Power Consumption: Designed for power-sensitive applications, this timer ensures minimal drain on power sources, contributing to the efficiency and longevity of the overall system.
  • High Frequency: It can produce accurate time delays or oscillation, with the capability of direct clear input, and can be operated in both astable and monostable modes.
  • Stability: With a temperature stability of 0.005% per degree Celsius, the ICM7555ISA+ ensures consistent performance over a wide temperature range.
  • Compatibility: It is pin-to-pin compatible with the standard 555 timer, making it easy to integrate into existing designs without the need for significant modifications.

Applications

The ICM7555ISA+ is suitable for a broad array of applications, including but not limited to:

  • Timing delays
  • Pulse generation
  • Sequential timing
  • Time delay relays
  • Precision timing
  • Pulse width modulation (PWM)
  • Frequency division

Conclusion

The ICM7555ISA+ from Maxim Integrated is an essential component for designers looking for a reliable and energy-efficient timing solution. With its flexible voltage range, low power consumption, and stable performance, it is an excellent choice for a wide range of electronic applications. Whether you are developing consumer electronics, automotive systems, or industrial controls, the ICM7555ISA+ offers a practical and cost-effective solution for your timing needs.

You May Also Be Interested in

Analog Devices Inc.
TIMERBLOX: LONG TIMER, L FREQ OS / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $11.7294
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 3.81Hz ~ 1MHz TSOT-23-6
Lowest to $5.6035
Texas Instruments
IC OSC CLOCK 156.25MHZ 6QFM / Clock Oscillator IC 156.25MHz 6-QFM (5x3.2)
Lowest to $21.3427
Analog Devices Inc.
IC OSC SILICON 4.194304MHZ 8DFN / Oscillator, Silicon IC 4.194304MHz 8-DFN (2x3)
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $6.4054
Maxim Integrated
IC OSC DUAL FX FREQ PROG 8-USOP
Lowest to $13.5198
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.2538
Cypress Semiconductor Corp
IC OSC XTAL PROG 6CLCC / Oscillator, Crystal IC 50MHz ~ 690MHz 6-CLCC (5x3.2)
Need more? Email Us
ON Semiconductor
Programmable Timer
Lowest to $0.1842

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2685 $52.1755
54+ $1.8613 $100.5102
84+ $1.8032 $151.4688
115+ $1.7450 $200.6750
149+ $1.6868 $251.3332
199+ $1.5124 $300.9676
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,585 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess