Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kb (2K x 8)
Max Frequency 10MHz
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 052671-25LC160B-E/ST
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 25LC160B-E/ST CAD Model

Description

Microchip Technology 25LC160B-E/ST Serial EEPROM

The 25LC160B-E/ST is a high-quality serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology, a renowned leader in microcontroller and analog semiconductors. Designed with precision and durability in mind, this EEPROM module is a perfect solution for applications that require data storage that is both reliable and flexible.

This 16-Kbit EEPROM comes in a compact TSSOP package and operates on the standard SPI bus interface, making it easily integrable with a wide range of microcontrollers and processors. With a memory density of 16,384 bits, it provides ample space for storing configuration settings, calibration data, or small application logs.

Key Features of the 25LC160B-E/ST:

  • Memory Size: 16 Kbits (2,048 x 8)
  • Interface Type: Serial (SPI compatible)
  • Operating Voltage Range: 2.5V to 5.5V, accommodating various system power requirements
  • Max Clock Frequency: 10 MHz, allowing for high-speed data transfer
  • Temperature Range: -40°C to +85°C, ensuring reliable operation under extreme conditions
  • Write Cycle Time: 5 ms (max), enabling efficient data management
  • Package: 8-pin TSSOP, offering a space-saving footprint
  • Endurance: 1 million erase/write cycles, guaranteeing a long operational lifespan
  • Data Retention: Greater than 200 years, providing long-term data preservation

The 25LC160B-E/ST is designed with a self-timed erase and write cycle with automatic ERAL before WRAL, which means that it handles its own write timing internally and doesn't require a complex external write procedure. This feature simplifies the integration process and minimizes the chance of data corruption due to timing errors.

Additionally, the device supports the sequential read operation, which is particularly useful for reading large blocks of data efficiently. The EEPROM also includes hardware write-protect pins to prevent inadvertent writes, thereby providing an additional layer of data protection.

Whether you're developing consumer electronics, industrial control systems, or automotive applications, the Microchip Technology 25LC160B-E/ST EEPROM offers the reliability and performance needed to ensure your data is stored securely and accessed quickly.

You May Also Be Interested in

Microchip Technology
IC EEPROM 16KBIT I2C 400KHZ 8DFN / EEPROM Memory IC 16Kb (2K x 8) I²C 400 kHz 900 ns 8-DFN (2x3)
Lowest to $1.3071
ECAD model for 24LC16B-E/MC
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-SOIC
Lowest to $0.7115
ECAD model for 24AA025E64T-I/SN
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-TSSOP
Lowest to $3.5044
ECAD model for 34AA02T-E/ST
Microchip Technology
IC EEPROM 64KBIT SPI 10MHZ 8DIP / EEPROM Memory IC 64Kb (8K x 8) SPI 10 MHz 8-PDIP
Lowest to $1.4293
ECAD model for 25AA640A-I/P
Microchip Technology
IC EEPROM 64KBIT SPI 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) SPI 10 MHz 8-TSSOP
Lowest to $10.9684
ECAD model for 25AA640A-E/ST
Microchip Technology
IC EEPROM 16KBIT SPI 10MHZ 8SOIC / EEPROM Memory IC 16Kb (2K x 8) SPI 10 MHz 8-SOIC
Need more? Email Us
ECAD model for 25AA160C-I/SN
Microchip Technology
IC EEPROM 1KBIT I2C 1MHZ 8SOIC / EEPROM Memory IC 1Kb (128 x 8) I²C 1 MHz 400 ns 8-SOIC
Need more? Email Us
ECAD model for 24LC014H-E/SN
Microchip Technology
EEPROM Serial-I2C 128-bit 16 x 8 3.3V/5V 8-Pin SOIC N Tube
Lowest to $0.1752
ECAD model for 24LC00-I/SNG
Microchip Technology
IC EEPROM 8KBIT I2C 400KHZ 8DIP / EEPROM Memory IC 8Kb (256 x 8 x 4) I²C 400 kHz 900 ns 8-PDIP
Need more? Email Us
ECAD model for 24LC08B-E/P

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention