Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 193635-SST49LF004A
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST49LF004A CAD Model

Description

Microchip Technology SST49LF004A Overview

The SST49LF004A from Microchip Technology is a cutting-edge, 4 Mbit Flash memory device that provides high reliability and low power consumption, making it an ideal choice for a wide array of applications in the electronics industry. This 4 Megabit Flash memory chip is designed with a 33 MHz Low Pin Count (LPC) interface, ensuring fast data transfer rates and easy integration into system designs.

Constructed with Microchip's proprietary, high-performance CMOS SuperFlash technology, the SST49LF004A delivers a wealth of features that address the needs of today's demanding applications. It boasts a sector-erase and block-erase capabilities, enabling flexible data management and simplifying firmware updates. The chip supports both read and write operations and offers a uniform sector architecture for easy memory mapping.

Key Features of SST49LF004A

  • Memory Size: 4 Mbit (512K x 8)
  • Interface Type: LPC (Low Pin Count) Interface
  • Performance: High read bandwidth of 33 MHz and fast access times
  • Programming: Byte-Program and Chip-Erase capabilities for versatile data management
  • Endurance: Superior reliability with 100,000 write cycles guaranteed
  • Data Retention: Long-term data retention of at least 20 years
  • Voltage Range: Operates at 3.0V to 3.6V, catering to low power requirements
  • Package: Available in a 32-lead PLCC (Plastic Leaded Chip Carrier) package
  • Temperature Range: Industrial temperature range (-40°C to +85°C)

With its robust design, the SST49LF004A is well-suited for use in a variety of devices, including embedded systems, network equipment, industrial control systems, and telecommunications hardware. Its high endurance and long data retention make it an excellent choice for firmware storage, boot code, and system parameter storage.

Microchip Technology's commitment to quality ensures that the SST49LF004A meets the highest standards of reliability and performance. Whether you are developing new hardware or upgrading existing systems, this Flash memory chip provides a flexible and reliable solution for your non-volatile memory needs.

You May Also Be Interested in

Macronix
IC FLASH 32MBIT SPI/QUAD 8SOP / FLASH - NOR Memory IC 32Mb (8M x 4) SPI - Quad I/O 133 MHz 8-SOP
Lowest to $5.3182
ECAD model for MX25L3233FM1I-08Q
Micron Technology Inc.
NOR Flash Serial-SPI 2.5V/3.3V 4Mbit 512K x 8bit 8ns 8-Pin UFDFPN T/R
Lowest to $43.8698
ECAD model for M25P40-VMC6TGB
Micron Technology Inc.
JUA4 .4G+2G DDR*32.2 TFBGA137
Need more? Email Us
ECAD model for NANDCBR4N9BZBC5E
Micron Technology Inc.
IC FLASH 128GBIT PAR 48TSOP I / FLASH - NAND Memory IC 128Gb (16G x 8) Parallel 83 MHz 48-TSOP I
Lowest to $20.1077
ECAD model for MT29F128G08CFABBWP-12IT:B
Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 128Mbit 128M/64M/32M x 1bit/2bit/4bit 8-Pin VDFN T/R
Lowest to $2.1254
ECAD model for N25Q128A13EF8C0F
Micron Technology Inc.
Need more? Email Us
ECAD model for M36L0T8060B3ZAQE
GigaDevice Semiconductor
64MBIT NOR FLASH /1.8V /SOP8 208 / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 133 MHz 7 ns 8-SOP
Lowest to $1.0055
ECAD model for GD25LQ64ESIGR
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 8-SOIC
Lowest to $3.5128
ECAD model for S25FL064LABMFN010
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (16M x 8) Parallel 90 ns 64-FBGA (13x11)
Lowest to $35.1880
ECAD model for S29GL128P90FFIR12

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention