Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953298-CD8067304126100
Series *
Ultra Librarian 3D Model Ultra Librarian CD8067304126100 CAD Model

Description

The Intel CD8067304126100 is a microprocessor designed for embedded systems. As an embedded processor, it prioritizes low power consumption, efficient performance, and long-term reliability, making it suitable for applications in industrial, medical, and IoT sectors.

Applications

  • Industrial Control Systems
  • Medical Devices (e.g., Patient Monitoring)
  • Internet of Things (IoT) Gateways
  • Networking Equipment (e.g., Firewalls)
  • Digital Surveillance Systems

Features

  • Multi-Core Processing: Multiple processing cores to handle concurrent tasks and improve overall performance.
  • Integrated Graphics: Built-in graphics processing unit (GPU) for display output and acceleration.
  • Low Power Design: Optimized for minimal power consumption to extend battery life or reduce thermal footprint.
  • Embedded Features: Designed with features specific to embedded applications, such as extended temperature ranges and long-term availability.
  • Connectivity Options: Supports various I/O interfaces for connecting peripherals and communicating with other devices.

Benefits

  • High Performance: Multi-core architecture allows for efficient execution of complex tasks.
  • Energy Efficiency: Low power consumption reduces operating costs and extends battery life in portable devices.
  • Enhanced Graphics: Integrated GPU provides display capabilities without requiring a separate graphics card.
  • Reliable Operation: Designed for continuous operation in harsh environments.
  • Scalability: Suitable for a wide range of embedded applications with varying performance requirements.

Additional Details

The Intel CD8067304126100 likely utilizes a BGA (Ball Grid Array) package for compact and reliable mounting. Detailed specifications such as clock speed, cache size, and TDP (Thermal Design Power) can be found in the official Intel product documentation using the part number. The processor may also include features such as Intel Virtualization Technology, Intel Turbo Boost Technology, and various security enhancements. The available I/O interfaces would typically include USB, SATA, PCIe, and Ethernet for flexible connectivity options. Further research using Intel's ARK database with the product number would provide precise technical details.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX8ML 1.8GHZ 486LFBGA / ARM® Cortex®-A53 Microprocessor IC i.MX8ML 4 Core, 64-Bit 1.8GHz 486-LFBGA (14x14)
Lowest to $77.7777
ECAD model for MIMX8ML8DVNLZAB
Pulse
Need more? Email Us
ECAD model for P1013T
Intel
16-Bit Microcontroller
Lowest to $9.4956
ECAD model for EN80C188XL20
Intel
HIGH-INTEGRATION 16-BIT MICROPROCESSORS
Lowest to $11.2958
ECAD model for N80188
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Need more? Email Us
ECAD model for AM5746ABZXEA
Intel
High Performance Microprocessor
Lowest to $120.5556
ECAD model for MG80C186XL12
Hitachi, Ltd
Need more? Email Us
ECAD model for HD63B03XF
Zilog
Central Processing Unit | IC MPU Z80 10MHZ 40DIP
Lowest to $13.0388
ECAD model for Z84C0010PEG
Intel
MPU i960 RISC 32-Bit CMOS 20MHz 132-Pin PGA
Need more? Email Us
ECAD model for TA80960KA20

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention