The 25L640A-I/SN is a high-performance, serial flash memory device from Microchip Technology, designed to meet the rigorous demands of modern electronic applications. This device offers a substantial 64 Mbit of memory space, making it an ideal choice for storing firmware, software applications, and other data that require fast and reliable non-volatile memory storage.
Key Features
- Memory Size: 64 Mbit (8 MB)
- Interface Type: SPI (Serial Peripheral Interface)
- Supply Voltage: 2.7V to 3.6V
- Operating Temperature Range: -40°C to +85°C
- Packaging: 8-pin SOIC (Small Outline Integrated Circuit)
- Speed: High-speed read and write operations
- Security: Advanced security features including hardware-based write protection
Applications
The 25L640A-I/SN is versatile and can be used in a wide array of applications, such as:
- Digital cameras and video recorders
- Portable media players
- Wireless devices and cellular phones
- GPS devices
- Networking hardware
- Industrial control systems
Performance and Reliability
With its high-speed SPI interface, the 25L640A-I/SN allows for rapid data transfer rates, ensuring swift access to code and data, which is crucial for performance-sensitive applications. The device's robust design guarantees long-term reliability, even in extreme conditions, making it suitable for industrial and automotive applications that require durable and dependable memory solutions.
Easy Integration
The compact 8-pin SOIC package of the 25L640A-I/SN allows for easy integration into a variety of circuit board layouts, providing designers with flexibility in system design. Its industry-standard SPI interface ensures compatibility with a wide range of microcontrollers and processors, simplifying the design and development process.
For more detailed information, please refer to the official datasheet and product specifications provided by Microchip Technology.