EN
  • EN
  • DE

25AA320AT-I/ST

Part No 25AA320AT-I/ST
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 32KBIT SPI 8TSSOP  /  EEPROM Memory IC 32Kb (4K x 8) SPI 10 MHz 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Package Tape & Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 32Kb (4K x 8)
Memory Interface SPI
Clock Frequency 10 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number 25AA320
Other Names 25AA320AT-I/STCT,25AA320AT-I/STTR,25AA320AT-I/STDKR
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1254587-25AA320AT-I/ST
Ultra Librarian 3D Model Ultra Librarian 25AA320AT-I/ST CAD Model

Description

The 25AA320AT-I/ST is a 32K SPI Serial EEPROM designed and manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This device offers a versatile storage solution for a wide range of applications that require data storage and retrieval without the need for a battery to maintain the data integrity.

Key Features

  • Memory Size: 32K bits (4K x 8)
  • Interface Type: Serial Peripheral Interface (SPI)
  • Operating Voltage Range: 1.8V to 5.5V, which allows for use in both 3.3V and 5V systems
  • Temperature Range: Industrial (-40°C to +85°C), providing reliable operation under extreme conditions
  • Packaging: 8-pin TSSOP (Thin Shrink Small Outline Package), which is suitable for space-constrained applications
  • Write Cycle Time: 5 ms (max), enabling efficient write operations
  • Endurance: 1 million erase/write cycles, ensuring a long operational lifespan
  • Data Retention: 100 years, offering a robust storage solution over time

Applications

The 25AA320AT-I/ST is designed for applications that require low-density non-volatile memory. Its robust feature set makes it ideal for use in:

  • Embedded systems
  • Consumer electronics
  • Industrial automation
  • Automotive systems
  • Networking devices
  • Medical devices

Advantages

One of the main advantages of the 25AA320AT-I/ST is its SPI interface, which allows for high-speed data transfer while maintaining low power consumption. The device also features a write protect pin to prevent inadvertent writes, which is crucial for data integrity. Additionally, the small form factor and wide voltage range make it an excellent choice for a variety of design needs.

Whether you are designing a simple data logging system or a complex industrial control unit, the 25AA320AT-I/ST from Microchip Technology provides a reliable and cost-effective solution for your non-volatile memory needs.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9216 $50.6880
135+ $0.7562 $102.0870
205+ $0.7326 $150.1830
285+ $0.7090 $202.0650
365+ $0.6853 $250.1345
490+ $0.6144 $301.0560
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,383 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess