EN
  • EN
  • DE

M38510/11201BCA

Part No M38510/11201BCA
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description QUAD DIFFERENTIAL COMPARATOR 14-
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Texas Instruments
Package Tube
Product Status Active
Type Differential
Number of Elements 4
Output Type Open-Collector, CMOS, MOS, TTL
Voltage - Supply, Single/Dual (±) 2V ~ 30V, ±1V ~ 15V
Voltage - Input Offset (Max) 5mV @ 5V
Current - Input Bias (Max) 0.025µA @ 5V
Current - Output (Typ) 16mA @ 5V
Current - Quiescent (Max) 2mA
Propagation Delay (Max) 1.3µs (Typ)
Temperature Range - Operating -55°C ~ 125°C
Package / Case 14-CDIP (0.300", 7.62mm)
Mounting Type Through Hole
Supplier Device Package 14-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Affected
Win Source Part Number 627839-M38510/11201BCA
Ultra Librarian 3D Model Ultra Librarian M38510/11201BCA CAD Model

Description

The M38510/11201BCA is a high-quality integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This particular product is part of Texas Instruments' Military, Aerospace and Defense series, indicating that it meets stringent standards for performance and reliability.

Key Features

  • Robust Performance: Engineered to operate under extreme conditions, the M38510/11201BCA is suitable for applications that require high levels of reliability and durability.
  • High-Temperature Operation: This device is capable of operating over a wide temperature range, making it ideal for harsh environments commonly found in military and aerospace applications.
  • Precision Engineering: The M38510/11201BCA is manufactured with precision to ensure consistent performance and to meet the rigorous MIL-STD specifications.
  • Quality Assurance: As with all Texas Instruments products, this integrated circuit undergoes thorough testing and quality control measures to maintain the highest level of quality and performance.

Applications

The M38510/11201BCA is designed for use in a variety of critical applications where failure is not an option. These include:

  • Avionics and onboard systems
  • Military communication equipment
  • Spacecraft instrumentation and control systems
  • Missile and defense system electronics

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the official datasheet provided by Texas Instruments. This document provides comprehensive information on electrical characteristics, pin configurations, timing diagrams, and other pertinent details necessary for proper integration and use of the M38510/11201BCA in their systems.

Support and Resources

Texas Instruments provides extensive support and resources for their products. Customers can access a wide range of tools, including technical documentation, application notes, and design resources, to facilitate the integration of the M38510/11201BCA into their projects.

For additional information or to inquire about purchasing, customers can contact Texas Instruments directly or visit their website to connect with authorized distributors and representatives.

You May Also Be Interested in

Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Rochester Electronics
93S46DM
Need more? Email Us
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess