EN
  • EN
  • DE

LME49720MABD

Part No LME49720MABD
Manufacturer Texas Instruments
Catalog Evaluation Boards - Op Amps
Description BOARD EVALUATION LME49720MA / LME49720 OP Amp Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Channels per IC 2 - Dual
Amplifier Type Audio
Output Type Single-Ended
SR - Slew Rate 20 V/μs
Output Current per Channel 26mA
Operating Temperature Range -40°C ~ 85°C
Current - Supply (Main IC) 10mA
Dual Supply Voltage (±) ±2.5 V ~ 17 V
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LME49720
Win Source Part Number 779425-LME49720MABD
Popularity Medium
Supply and Demand Status Limited
Family Name LME49720
Introduction Date May 01, 2007
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LME49720MABD CAD Model

Description

The LME49720MABD from Texas Instruments is a dual high performance, high fidelity audio operational amplifier designed for audiophiles and professional audio applications. This state-of-the-art op-amp delivers superior audio signal amplification, with a focus on preserving the integrity and purity of audio signals. Its exceptional sound quality makes it an ideal choice for high-end audio equipment, including preamplifiers, active filters, and industrial sound reinforcement systems.

Key Features:

  • Ultra-Low Distortion: The LME49720MABD boasts an incredibly low Total Harmonic Distortion + Noise (THD+N) figure, ensuring crystal-clear audio reproduction without unwanted coloration.
  • High Slew Rate: With a high slew rate, this op-amp is capable of responding quickly to changes in input signals, which is crucial for maintaining the clarity and integrity of high-frequency audio signals.
  • Wide Bandwidth: The device offers a wide bandwidth, which extends the frequency response and allows for detailed and accurate audio reproduction across a broad range of frequencies.
  • Low Noise: Engineered for low noise performance, the LME49720MABD minimizes background hiss and hum, which is essential for recording and playback of high fidelity audio.
    • Applications:

      • High-end stereo and home theater systems
      • Professional audio mixing and recording equipment
      • Audiophile-grade integrated amplifiers and preamplifiers
      • Active filters and crossover networks for speakers

      The LME49720MABD is presented in an 8-pin SOIC package, offering a compact solution without compromising on the audio quality. It operates over a wide supply voltage range, making it versatile and suitable for a variety of audio applications. Whether you're designing a studio-grade mixing console, a high-fidelity home audio system, or any other audio application where quality cannot be compromised, the LME49720MABD from Texas Instruments represents the pinnacle of audio op-amp performance.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVAL FOR ADA4851-4YRU
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADA4940
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LMH6518
Need more? Email Us
Analog Devices Inc.
EVAL BOARD DUAL OPAMP RRO
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4927-1YCP
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR LTC6912-2
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4941-1YCP
Need more? Email Us
Texas Instruments
EVAL BOARD FOR OPA836
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4941-1YR
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess