Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 8Kb (1K x 8)
Clock Frequency 10MHz
Write Cycle Time - Word, Page 5ms
Memory Interface SPI
Operating Supply Voltage 1.8 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 1123300-25AA080C-I/MS
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name 25AA080C
Introduction Date April 30, 2009
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian 25AA080C-I/MS CAD Model

Description

Product Overview: 25AA080C-I/MS

The 25AA080C-I/MS is a high-performance 8-Kbit SPI Serial EEPROM, meticulously crafted by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This robust memory component is designed to add flexible data storage to your electronic designs, ensuring reliability and efficiency in a wide array of applications.

Key Features

  • Memory Size: 8 Kbits (1024 x 8)
  • Interface Type: Serial SPI (Serial Peripheral Interface)
  • Voltage Range: 1.8V to 5.5V, accommodating a variety of system voltages
  • Speed: Supports SPI clock frequencies up to 10 MHz
  • Temperature Range: Industrial grade (-40°C to +85°C), suitable for harsh environments
  • Package: 8-lead MSOP (Micro Small Outline Package), providing a compact footprint
  • Endurance: 1 million erase/write cycles, ensuring long-term reliability
  • Data Retention: 100 years, guaranteeing data preservation over an extensive period
  • Security: Write protection features to safeguard your data

Applications

The 25AA080C-I/MS is versatile enough to be integrated into a diverse set of applications. It is particularly well-suited for use in:

  • Industrial and automotive systems
  • Consumer electronics
  • Networking equipment
  • Smart cards
  • Medical devices
  • Data logging systems

Why Choose the 25AA080C-I/MS?

With its robust design, the 25AA080C-I/MS from Microchip Technology stands out as a reliable choice for designers who need a non-volatile memory solution that is both durable and flexible. Its wide voltage range and high-speed data transfer capabilities make it an excellent choice for modern electronic systems. Moreover, with its industrial-grade temperature range and long data retention, it offers a secure and resilient option for storing critical data in demanding applications.

You May Also Be Interested in

Microchip Technology
IC EEPROM 64KBIT SPI 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) SPI 10 MHz 8-TSSOP
Lowest to $10.9684
ECAD model for 25AA640A-E/ST
Microchip Technology
IC EEPROM 2KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 2Kb (256 x 8) I²C 1 MHz 400 ns 8-TSSOP
Need more? Email Us
ECAD model for 34LC02-I/ST
Microchip Technology
IC EEPROM 16KBIT I2C 400KHZ 8DFN / EEPROM Memory IC 16Kb (2K x 8) I²C 400 kHz 900 ns 8-DFN (2x3)
Lowest to $1.3071
ECAD model for 24LC16B-E/MC
Microchip Technology
IC EEPROM 256KBIT SPI 8SOIJ / EEPROM Memory IC 256Kb (32K x 8) SPI 10 MHz 8-SOIJ
Lowest to $9.5053
ECAD model for 25LC256T-E/SM
Microchip Technology
Need more? Email Us
ECAD model for 24C02A-ISN
Microchip Technology
IC EEPROM 128KBIT SPI 8TSSOP / EEPROM Memory IC 128Kb (16K x 8) SPI 10 MHz 8-TSSOP
Lowest to $54.8383
ECAD model for 25LC128T-E/ST
Microchip Technology
I²C™ Serial EEPROM, 1.7 to 5.5V, 400 kHz, -40 to 85°C, SOIC-8, RoHS
Lowest to $0.7321
ECAD model for 24AA04T-I/SNB24
Microchip Technology
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1 MHz 400 ns 8-TSSOP
Need more? Email Us
ECAD model for 24AA044T-I/ST
Microchip Technology
Need more? Email Us
ECAD model for 24C02ATI/SN

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2899 $56.5305
475+ $0.2378 $112.9550
730+ $0.2304 $168.1920
1,005+ $0.2230 $224.1150
1,300+ $0.2155 $280.1500
1,740+ $0.1932 $336.1680
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,100 pieces
MOQ: 195 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention