Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tape & Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kbit
Memory Organization 512 x 8
Memory Interface SPI
Clock Frequency 10 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number 25AA040
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1341443-25AA040AT-I/MS
Ultra Librarian 3D Model Ultra Librarian 25AA040AT-I/MS CAD Model

Description

Product Overview: 25AA040AT-I/MS from Microchip Technology

The 25AA040AT-I/MS is a high-performance, 4-Kbit Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the renowned manufacturer, Microchip Technology. This memory module is an ideal solution for applications that require data storage that can be electrically erased and reprogrammed. It is designed to deliver reliability and flexibility with its advanced features and specifications.

Key Features

  • Memory Size: The device offers 4 Kbits of memory, which is organized as 512 x 8 bits, suitable for storing configuration parameters, serial numbers, and calibration data.
  • Interface: It utilizes the industry-standard Serial Peripheral Interface (SPI) bus, which ensures compatibility with a wide range of microcontrollers and is easy to integrate into various systems.
  • Operating Voltage Range: The device operates over a broad voltage range from 1.8V to 5.5V, making it versatile for both low-power and standard applications.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, the 25AA040AT-I/MS is robust and reliable for use in harsh environments.
  • Package: It comes in a compact 8-lead MSOP (Mini Small Outline Package) that is suitable for space-constrained applications.
  • Write Cycle Time: It features a maximum write cycle time of 5 ms, allowing for quick and efficient data handling.
  • Endurance: The EEPROM is capable of 1 million erase/write cycles, ensuring a long operational lifespan.
  • Data Retention: Data retention is rated at a minimum of 100 years, providing a secure and permanent storage solution.

Applications

The 25AA040AT-I/MS is designed for a diverse array of applications, including but not limited to:

  • Industrial and automotive control systems
  • Consumer electronics
  • Medical devices
  • Smart cards
  • Networking equipment
  • Portable devices

With its robust design and reliable data storage capabilities, the 25AA040AT-I/MS from Microchip Technology is an excellent choice for designers and engineers looking for a non-volatile memory solution that combines performance with long-term dependability.

You May Also Be Interested in

Micron Technology Inc.
IC FLASH 1TBIT EMMC 153VFBGA
Need more? Email Us
ECAD model for MTFC128GAZAQJP-IT
ISSI, Integrated Silicon Solution Inc
IC DRAM 1GBIT PARALLEL 60TWBGA
Lowest to $7.3647
ECAD model for IS43DR81280B-25DBL
Infineon Technologies
IC FLASH 256MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 256Mbit Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
ECAD model for S29GL256P11FFIV23
Micron Technology Inc.
IC DRAM 4GBIT PAR 96FBGA
Lowest to $28.9466
ECAD model for MT41K256M16TW-093:P TR
Macronix
IC FLASH 4MBIT PARALLEL 44SOP / FLASH - NOR Memory IC 4Mbit Parallel 70 ns 44-SOP
Need more? Email Us
ECAD model for MX29LV400CBMC-70G
Micron Technology Inc.
IC FLASH RAM 4GBIT PAR 137VFBGA
Need more? Email Us
ECAD model for MT29C4G96MAAGBACKD-5 WT
Micron Technology Inc.
LPDDR4 4G 256MX16 FBGA
Need more? Email Us
ECAD model for MT53E256M16D1FW-046 WT:B
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 28CDIP / SRAM - Synchronous Memory IC 256Kbit Parallel 55 ns 28-CDIP
Lowest to $55.7417
ECAD model for 5962-8855203XA
Microchip Technology
IC EEPROM 1KBIT SGL WIRE TO92-3
Lowest to $0.5607
ECAD model for 11AA010-I/TO

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9545 $52.4975
130+ $0.7832 $101.8160
200+ $0.7587 $151.7400
275+ $0.7342 $201.9050
355+ $0.7097 $251.9435
475+ $0.6363 $302.2425
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,032 pieces
MOQ: 55 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention