EN
  • EN
  • DE

24LC512-I/P

Part No 24LC512-I/P
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 512KBIT 400KHZ 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 512Kb (64K x 8)
Max Frequency 400kHz
Access Time 900ns
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 037824-24LC512-I/P
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 24LC512-I/P CAD Model

Description

Microchip Technology 24LC512-I/P EEPROM

The Microchip Technology 24LC512-I/P is a high-capacity 512 Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) chip that provides robust storage solutions for advanced microcontroller-based systems. This integrated circuit is designed with reliability and efficiency in mind, making it an ideal choice for a wide range of applications that require non-volatile memory storage.

Key Features:

  • Memory Size: 512 Kbits (64K x 8)
  • Interface Type: I²C (2-wire serial interface)
  • Speed: Supports standard (100 kHz), fast (400 kHz), and fast plus (1 MHz) I²C protocol
  • Supply Voltage: Operates between 2.5V to 5.5V, making it suitable for various logic levels and power supplies.
  • Temperature Range: Industrial grade with an operating temperature range from -40°C to +85°C.
  • Packaging: Available in a PDIP (Plastic Dual In-line Package) form factor, which is easy to handle and ideal for prototyping and manufacturing.
  • Write Protect: Includes a hardware write-protect feature to prevent accidental data overwrites.
  • Endurance: Rated for 1 million write cycles, ensuring long-term reliability for write-intensive applications.
  • Data Retention: Guaranteed data retention for a minimum of 200 years.
  • Sequential Read: Allows for efficient data streaming with its sequential read functionality.

The 24LC512-I/P is perfect for applications that require large amounts of data to be stored and retrieved reliably, such as data logging, configuration settings, and dynamic calibration information. Its I²C interface makes it easy to integrate into existing designs, providing a seamless way to expand the memory capabilities of your system without significant redesign.

Microchip's commitment to quality means that the 24LC512-I/P is a dependable choice for mission-critical applications. Whether you're developing industrial controls, consumer electronics, or automotive systems, this EEPROM can meet the stringent demands of your projects while offering the flexibility and performance needed to create innovative solutions.

You May Also Be Interested in

Microchip Technology
Afm-700 Supercap Kit, 896 Fbga 25X25X2.26Mm Tray Rohs Compliant: Yes
Lowest to $96.4717
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
Renesas Electronics America
EEPROM Parallel 64K-Bit 8K x 8 3.3V/5V 28-Pin SOP
Need more? Email Us
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6789 $50.3670
75+ $1.3776 $103.3200
115+ $1.3346 $153.4790
155+ $1.2915 $200.1825
205+ $1.2485 $255.9425
270+ $1.1193 $302.2110
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,668 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess