EN
  • EN
  • DE

PIC18F4480-I/P

Part No PIC18F4480-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 40DIP / PIC PIC? 18F Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 40-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 18F
Package Tube
Product Status Active
Programmable Verified
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity CANbus, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 36
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 768 x 8
Voltage - Supply (Vcc/Vdd) 4.2V ~ 5.5V
Data Converters A/D 11x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Base Product Number PIC18F4480
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 655558-PIC18F4480-I/P
Ultra Librarian 3D Model Ultra Librarian PIC18F4480-I/P CAD Model

Description

Product Overview: PIC18F4480-I/P

The PIC18F4480-I/P is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its advanced features and capabilities suitable for a wide range of applications. This MCU is part of the PIC18F family, which is well-known for its enhanced flash microcontrollers with 10-bit A/D and nanoWatt technology.

Key Features

  • Core: The device is built around a powerful PIC18 core with an 8-bit architecture, designed to execute instructions with high efficiency and speed, making it ideal for complex and time-sensitive operations.
  • Program Memory: It boasts a substantial 32KB of flash program memory, providing ample space for application code storage and reducing the need for external memory components.
  • Data Memory: The MCU includes 1536 bytes of RAM, ensuring smooth operation and data manipulation for multitasking environments.
  • EEPROM: With 256 bytes of EEPROM, the PIC18F4480-I/P allows for non-volatile storage of critical data, which is preserved even when the power is off.
  • Analog-to-Digital Converter: It comes equipped with a 10-bit, 13-channel Analog-to-Digital Converter (ADC), enabling precise conversion of analog signals to digital form for processing.
  • I/O Ports: The microcontroller provides versatile I/O options with 34 programmable input/output pins, catering to a wide array of interfacing requirements.
  • Communication Peripherals: It supports multiple communication protocols, including USART, SPI, and I2C, facilitating easy integration with other devices and systems.
  • Operating Voltage: The device operates over a broad voltage range of 2.0V to 5.5V, accommodating various power supply scenarios and ensuring compatibility with both low and high-voltage components.
  • Temperature Range: The PIC18F4480-I/P is designed to perform reliably within an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • Packaging: Encased in a 40-pin PDIP (Plastic Dual In-line Package), it is easy to handle and integrate into through-hole PCB designs.

Applications

The versatility of the PIC18F4480-I/P makes it an excellent choice for a broad spectrum of applications, including but not limited to automotive systems, industrial controls, consumer electronics, medical devices, and communication systems. Its robust feature set and adaptability ensure that it can meet the demanding requirements of both complex and straightforward applications.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8683 $58.4196
29+ $3.9940 $115.8260
45+ $3.8693 $174.1185
62+ $3.7445 $232.1590
80+ $3.6198 $289.5840
107+ $3.2456 $347.2792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess