EN
  • EN
  • DE

AT91SAM9G45B-CU

Part No AT91SAM9G45B-CU
Manufacturer Microchip Technology
Catalog Embedded - Microprocessors
Description IC MPU SAM9G 400MHZ 324TFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr Microchip Technology
Series SAM9G
Package Tray
Product Status Active
Core Processor ARM926EJ-S
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 400MHz
RAM Controllers LPDDR, LPSDR, DDR2, SDR, SRAM
Graphics Acceleration No
Display & Interface Controllers LCD, Touchscreen
Ethernet 10/100Mbps
USB USB 2.0 (3)
Voltage - I/O 1.8V, 3.3V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 324-TFBGA
Supplier Device Package 324-TFBGA (15x15)
Additional Interfaces AC97, EBI/EMI, I²C, ISI, MMC/SD/SDIO, SPI, SSC, UART/USART
Base Product Number AT91SAM9
Standard Package 126 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 566275-AT91SAM9G45B-CU
Ultra Librarian 3D Model Ultra Librarian AT91SAM9G45B-CU CAD Model

Description

Microchip Technology's AT91SAM9G45B-CU: A High-Performance Embedded MPU

The AT91SAM9G45B-CU is a robust microprocessor unit (MPU) designed by Microchip Technology, tailored for a broad range of industrial and consumer applications requiring high data processing and optimized power consumption. This versatile component is built around the ARM926EJ-S ARM Thumb Processor, which operates at a maximum speed of 400 MHz and provides a balanced performance for embedded systems.

Integrating a rich set of peripherals, the AT91SAM9G45B-CU offers multiple connectivity options including USB, SDIO/SD/MMC, UARTs, SPI, I2C, and Ethernet. Its comprehensive interface capabilities make it an ideal choice for applications such as smart grid devices, industrial control systems, point-of-sale terminals, and medical equipment.

The MPU is equipped with a Memory Management Unit (MMU) that supports modern operating systems and provides a mechanism for virtual memory management—enhancing the system's reliability and security. With a 64 KB ROM and a 64 KB SRAM, it allows for efficient bootstrapping and system configuration. Additionally, the AT91SAM9G45B-CU supports external memory interfaces for NAND flash, DDR2, and LPDDR, giving developers the flexibility to scale memory according to their application needs.

Power management is a critical aspect of modern MPUs, and the AT91SAM9G45B-CU does not disappoint. It features multiple power-saving modes, including idle and standby, which help in reducing power consumption during periods of inactivity. Safety and security are also addressed with its built-in features such as a real-time clock, watchdog timer, and a range of hardware-based security peripherals.

The package is a 217-ball BGA, which is designed for compact and integrated designs, ensuring a small footprint on the PCB. For developers, Microchip Technology provides extensive support through software libraries, development kits, and a global network of technical support to streamline the development process.

In summary, the AT91SAM9G45B-CU from Microchip Technology is a sophisticated and highly capable MPU that offers a rich feature set for demanding applications, providing a perfect balance between performance, power efficiency, and connectivity.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
NXP / Nexperia
Lowest to $63.1134
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.8364 $89.6728
3+ $36.7888 $110.3664
5+ $35.6392 $178.1960
6+ $34.4895 $206.9370
8+ $33.3399 $266.7192
11+ $29.8909 $328.7999
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,068 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess