Maxim Integrated MAX9043AEUB+ Dual Comparator
The MAX9043AEUB+ from Maxim Integrated is a high-performance, dual comparator that offers precision operation with low voltage and power consumption. This component is designed for a variety of applications that require fast response times and accurate comparisons, such as zero-crossing detectors, window comparators, and level shifters.
The MAX9043AEUB+ operates with a single supply voltage ranging from +2.5V to +5.5V, making it suitable for both portable and low-power systems. Its low supply current of just 60μA per comparator (typical) ensures minimal impact on the overall power budget of a design. This makes it an ideal choice for battery-powered devices where power efficiency is crucial.
One of the standout features of this dual comparator is its low input offset voltage of just 0.5mV (max), which allows for highly precise comparisons. The device also boasts a fast propagation delay of typically 500ns, ensuring quick response times in applications where timing is critical.
The MAX9043AEUB+ comes in a compact, space-saving microMAX-8 package, which is perfect for designs where board space is at a premium. The small footprint of the component does not compromise its performance or reliability, making it a versatile choice for a wide range of electronic circuits.
Key specifications of the MAX9043AEUB+ include:
- Supply Voltage Range: +2.5V to +5.5V
- Low Input Offset Voltage: 0.5mV (max)
- Low Supply Current: 60μA per comparator (typical)
- Propagation Delay: 500ns (typical)
- Operating Temperature Range: -40°C to +125°C
- Package Type: microMAX-8
Whether you're designing precision voltage monitors, signal conditioning circuits, or any other system that requires a reliable comparison function, the MAX9043AEUB+ offers the performance and efficiency needed for your application. Maxim Integrated's commitment to quality ensures that this dual comparator will deliver consistent and dependable results.
For detailed information, including datasheets, application notes, and support resources, please visit Maxim Integrated's official website or contact their customer support team.