EN
  • EN
  • DE

MAX924CPE

Part No MAX924CPE
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description Ultra Low-Power, Single/Dual-Supply Comparators | IC COMP QUAD W/REF 16DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type with Voltage Reference
Number of Elements 4
Output Type CMOS, TTL
Supply Voltage , Single/Dual (±) 2.5V ~ 11V, ±1.25V ~ 5.5V
Voltage - Input Offset (Maximum) 10mV at 5V
Current - Output 50mA
Current - Quiescent (Maximum) 11μA
CMRR, PSRR 80dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 12μs
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 16-DIP
Mounting Style Through Hole
Supplier Device Package 16-PDIP
Family Part Number MAX924
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1215360-MAX924CPE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX924CPE CAD Model

Description

Maxim Integrated MAX924CPE: Precision, Low-Power, Quad Voltage Comparator

The MAX924CPE from Maxim Integrated is a high-performance, quad voltage comparator that is designed to offer a perfect blend of precision and low-power operation. This device is part of a family of comparators that features low-voltage operation and rail-to-rail inputs, making it an ideal choice for battery-powered systems and applications requiring multiple voltage thresholds.

Encased in a 16-pin DIP (Dual In-Line Package), the MAX924CPE operates with a single supply voltage ranging from +2.5V to +11V, or from dual supplies of ±1.25V to ±5.5V. This flexibility in power supply requirements makes it suitable for a wide array of electronic circuits. Furthermore, the device boasts a low quiescent current of just 40µA per comparator (160µA for the entire quad package), which is particularly beneficial for power-sensitive designs.

The MAX924CPE features a fast propagation delay of typically 7µs, ensuring quick response times in applications that demand high-speed performance. Additionally, the comparators have the capability to directly drive LEDs or TTL logic, which simplifies the design of visual indicators or digital interfaces.

Another key attribute of the MAX924CPE is its integrated latch function, which allows the output to be held until it is externally reset. This is particularly useful for capturing and holding transient events or for implementing simple memory elements within a circuit.

The device's internal hysteresis improves noise immunity and prevents output oscillations, which is critical for stable operation in noisy environments. The comparators are designed to operate over the extended industrial temperature range of -40°C to +85°C, ensuring reliability in harsh conditions.

In summary, the Maxim Integrated MAX924CPE is a versatile, high-precision quad comparator that excels in power efficiency and speed. Its broad supply voltage range, low power consumption, and integrated features make it a robust solution for a variety of applications including sensor interfacing, voltage level detection, and control systems.

With its combination of precision, low power, and flexibility, the MAX924CPE is an excellent choice for designers looking to enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess