EN
  • EN
  • DE

24LC256-I/SM

Part No 24LC256-I/SM
Manufacturer Microchip Technology
Catalog EEPROM
Description EEPROM Serial-2Wire 256K-bit 32K x 8 3.3V/5V 8-Pin SOIJ Tube / IC EEPROM 256KBIT 400KHZ 8SOIJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kb (32K x 8)
Max Frequency 400kHz
Access Time 900ns
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIJ
Win Source Part Number 093338-24LC256-I/SM
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Industrial, Communications & Networking, Automotive
Family Name 24LC256
Introduction Date January 08, 1998
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian 24LC256-I/SM CAD Model

Description

Microchip Technology 24LC256-I/SM EEPROM

The 24LC256-I/SM is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) device from Microchip Technology, renowned for its reliability and ease of use. This particular model is part of the serial I²C (Inter-Integrated Circuit) EEPROM family and provides a substantial 256 Kbit (32 Kbyte) of memory. It is an ideal storage solution for advanced, sophisticated microcontroller-based applications that require additional data storage or where the data needs to be modified frequently.

Encased in an 8-lead SOIJ (Small Outline Integrated Circuit) package, the 24LC256-I/SM is designed for surface-mount technology, ensuring a compact footprint on the printed circuit board (PCB). This makes it particularly suitable for space-constrained applications. Its industrial temperature range of -40°C to +85°C ensures reliable operation under harsh environmental conditions, making it versatile for a wide array of applications, including industrial and automotive electronics.

Key features of the 24LC256-I/SM include:

  • Memory Size: 256 Kbit (32 Kbyte) of EEPROM storage, providing ample space for user data.
  • Write Protection: The device includes write-protect features to prevent accidental overwrites or data corruption.
  • Low-power Consumption: It operates on a low-power supply voltage (2.5V - 5.5V), making it suitable for battery-operated devices.
  • High-speed I²C Interface: Supports standard and fast I²C modes, with a maximum data transfer rate of 400 kHz, facilitating quick data access and programming.
  • Page Write Buffer: The device allows up to 64 bytes of data to be written in a single write cycle, enhancing write operation efficiency.
  • Long-term Data Retention: Designed for long-term data storage with a data retention period of over 200 years.
  • ESD Protection: The device features built-in ESD protection for enhanced durability.

The 24LC256-I/SM is a versatile EEPROM chip that offers robust data storage solutions for applications such as personal electronics, medical devices, automotive systems, and smart instrumentation. Its reliable performance, coupled with Microchip's reputation for high-quality semiconductor products, makes it a preferred choice for designers and engineers seeking a dependable non-volatile memory component.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
Microchip Technology
Afm-700 Supercap Kit, 896 Fbga 25X25X2.26Mm Tray Rohs Compliant: Yes
Lowest to $96.4717
Hitachi, Ltd
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 64K-Bit 8K x 8 3.3V/5V 28-Pin SOP
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6007 $56.0245
80+ $1.3134 $105.0720
120+ $1.2724 $152.6880
165+ $1.2314 $203.1810
215+ $1.1903 $255.9145
285+ $1.0672 $304.1520
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,787 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess