EN
  • EN
  • DE

24LC16B-I/SN

Part No 24LC16B-I/SN
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 16KBIT 400KHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kb (2K x 8)
Max Frequency 400kHz
Access Time 900ns
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 005544-24LC16B-I/SN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 24LC16B-I/SN CAD Model

Description

Microchip Technology 24LC16B-I/SN EEPROM

The 24LC16B-I/SN is a high-performance 16Kbit Electrically Erasable PROM (EEPROM) integrated circuit from the reputable manufacturer, Microchip Technology. This EEPROM device is designed to provide a robust and reliable non-volatile memory storage solution for a wide range of applications, from consumer electronics to industrial control systems.

Key Features:

  • Memory Size: The 24LC16B-I/SN offers a total storage capacity of 16 Kbits (2 Kbytes), organized as eight blocks of 256 x 8-bit memory, which is ideal for storing configurations, settings, or small amounts of data that need to be preserved during power loss.
  • Interface: It utilizes a standard I²C serial interface, allowing for easy integration into existing systems with a simple two-wire connection for data transfer.
  • Operating Voltage: This device operates within a voltage range of 2.5V to 5.5V, making it versatile for both low-power and standard applications.
  • Speed: The 24LC16B-I/SN supports a data transfer rate of 400 kHz (I²C Fast-mode), ensuring quick access to stored data.
  • Temperature Range: Designed to withstand industrial temperature ranges, it operates between -40°C and +85°C, suitable for harsh environments.
  • Packaging: The EEPROM comes in an 8-pin SOIC (SN) package, offering a compact footprint for space-constrained applications.

Applications:

The versatility of the 24LC16B-I/SN makes it an excellent choice for various applications, including:

  • Automotive systems
  • Personal electronics
  • Medical devices
  • Industrial controls
  • Smart cards
  • Networking equipment

With its robust design and reliable data retention capabilities, the 24LC16B-I/SN from Microchip Technology is an ideal solution for designers looking for a memory component that offers both performance and endurance. Whether you need to store calibration data, device configurations, or user preferences, this EEPROM will maintain the integrity of your data, ensuring seamless operation and long-term stability for your electronic products.

You May Also Be Interested in

Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC EEPROM 2KBIT 3MHZ 8SOIC
Lowest to $0.3269
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8DIP / EEPROM Memory IC 2Kb (256 x 8) I²C 1 MHz 550 ns 8-DIP
Lowest to $0.2867
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2882 $50.4350
425+ $0.2365 $100.5125
655+ $0.2291 $150.0605
905+ $0.2217 $200.6385
1,170+ $0.2143 $250.7310
1,565+ $0.1922 $300.7930
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,588 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess