EN
  • EN
  • DE

S1GHE

Part No S1GHE
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 400 V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 1 A
Speed Standard Recovery >500ns, > 200mA (Io)
Reverse Recovery Time (trr) 782 ns
Current - Reverse Leakage @ Vr 1 µA @ 400 V
Capacitance @ Vr, F 3pF @ 4V, 1MHz
Mounting SMD (SMT)
Package / Case 2-SMD, Flat Lead
Supplier Device Package SOD-323HE
Operating Temperature - Junction -55°C ~ 175°C
Base Product Number S1G
Other Names S1GHEDKR,S1GHETR,S1GHECT
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282216-S1GHE
Ultra Librarian 3D Model Ultra Librarian S1GHE CAD Model

Description

ON Semiconductor S1GHE Product Overview

The ON Semiconductor S1GHE is a high-performance, surface-mount Schottky barrier rectifier designed to offer efficient and reliable operation in a variety of applications. This rectifier is part of ON Semiconductor's extensive line of energy-efficient devices, tailored to meet the needs of modern electronic circuits requiring high surge capability and low forward voltage drop.

Key Features

  • Low Forward Voltage Drop: The S1GHE rectifier provides a low forward voltage drop, which enhances power efficiency and reduces thermal stress on the component, making it ideal for high-frequency applications.
  • High Surge Capability: This device is capable of handling high surge currents, ensuring reliability and robustness in applications subject to transient over-voltage conditions.
  • Surface Mount Package: Designed in a compact SMB package, the S1GHE is suitable for automated assembly processes and helps in saving board space, which is crucial for modern compact electronic designs.
  • RoHS Compliant: The product is compliant with the RoHS directive, which restricts the use of certain hazardous substances in electrical and electronic equipment, making it environmentally friendly.
  • Operating Junction Temperature: It operates within a wide junction temperature range, ensuring stability and reliability across various temperature conditions.

Applications

The S1GHE Schottky barrier rectifier is versatile and can be used in various applications, including:

  • Power supply units
  • DC-DC converters
  • Automotive applications
  • Freewheeling diodes
  • Polarity protection devices
  • Lighting systems

Technical Specifications

With a repetitive peak reverse voltage of 400V and an average rectified forward current of 1A, the S1GHE is equipped to handle the demands of modern electronic circuits. Its low forward voltage drop and high surge capability make it an efficient choice for designers focused on energy conservation and product longevity.

In summary, the ON Semiconductor S1GHE Schottky barrier rectifier is a reliable and efficient solution for designers looking to optimize their power management systems. Its robust design and compliance with environmental standards make it a responsible and strategic choice for a wide range of electronic applications.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
405+ $0.1432 $57.9960
985+ $0.1176 $115.8360
1,525+ $0.1139 $173.6975
2,100+ $0.1102 $231.4200
2,710+ $0.1066 $288.8860
3,630+ $0.0956 $347.0280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,160 pieces
MOQ: 405 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess