EN
  • EN
  • DE

24LC1025T-E/SM

Part No 24LC1025T-E/SM
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 1M I2C 400KHZ 8SOIJ / 1024K I2C™ CMOS Serial EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Mb (128K x 8)
Memory Interface I2C
Clock Frequency 400kHz
Write Cycle Time - Word, Page 5ms
Access Time 900ns
Supply Voltage (V) 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package 8-SOIJ
Part Number Series 24LC1025
Manufacturer Pack Quantity 2,100
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810689-24LC1025T-E/SM
Ultra Librarian 3D Model Ultra Librarian 24LC1025T-E/SM CAD Model

Description

Microchip Technology 24LC1025T-E/SM EEPROM

The 24LC1025T-E/SM is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) device from Microchip Technology, renowned for its reliability and performance. This integrated circuit offers a substantial 1 Mbit (128K x 8) of memory, making it an excellent choice for applications that require significant data storage without the need for frequent updates.

Key Features:

  • Memory Size: 1 Mbit (128K x 8), providing ample space for your data storage needs.
  • Interface Type: I²C (2-wire serial interface), facilitating easy integration into a wide range of systems and ensuring compatibility with a broad spectrum of microcontrollers.
  • Voltage Range: 2.5V to 5.5V, offering flexibility in various operating environments and compatibility with both 3.3V and 5V systems.
  • Packaging: The 24LC1025T-E/SM comes in an 8-lead SOIJ (Small Outline J-Lead) package, which is ideal for space-constrained applications.
  • Temperature Range: Industrial (-40°C to +85°C), ensuring reliable operation even in harsh conditions.
  • Write Protect: Hardware write protection is available via the WP pin, which can safeguard your data from inadvertent changes.
  • Page Write Buffer: The device supports a 128-byte page write buffer, allowing efficient data management and faster write operations.
  • Low Power Consumption: Designed for low-power applications, the 24LC1025T-E/SM conserves energy, making it suitable for battery-operated devices.
  • Sequential Read: The sequential read function enables streamlined access to data, enhancing overall system performance.

Applications:

The 24LC1025T-E/SM is versatile and can be used in a variety of applications, including:

  • Industrial and automotive systems
  • Medical devices
  • Consumer electronics
  • Data logging systems
  • Smart cards

With its robust design and comprehensive feature set, the Microchip Technology 24LC1025T-E/SM EEPROM is an excellent choice for developers and engineers looking for a dependable non-volatile memory solution.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
Renesas Electronics America
EEPROM Parallel 64K-Bit 8K x 8 3.3V/5V 28-Pin SOP
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
ISSI, Integrated Silicon Solution Inc
IC EEPROM 2KBIT 3MHZ 8SOIC
Lowest to $0.3269
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
ABLIC U.S.A. Inc.
IC EEPROM 256KBIT I2C 8TSSOP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 500 ns 8-TSSOP
Lowest to $2.2681
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2660 $51.1920
29+ $3.5003 $101.5087
45+ $3.3909 $152.5905
61+ $3.2815 $200.1715
79+ $3.1722 $250.6038
106+ $2.8440 $301.4640
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,950 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess