Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8)
Max Frequency 400kHz
Access Time 900ns
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 005532-24LC02B-I/SN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 24LC02B-I/SN CAD Model

Description

Microchip Technology 24LC02B-I/SN EEPROM

The 24LC02B-I/SN is a 2 Kbit Electrically Erasable PROM memory chip from the renowned manufacturer Microchip Technology. This EEPROM device offers a simple yet flexible non-volatile memory solution that is ideal for storing data that must be preserved during power-down scenarios, such as device configuration parameters or user settings.

Key Features

  • Memory Size: 2 Kbit (256 x 8)
  • Interface Type: I²C (Two-wire serial interface), supporting a 100kHz data transfer rate.
  • Operating Voltage: 2.5V to 5.5V, making it suitable for a wide range of applications, including those with low power requirements.
  • Temperature Range: Industrial grade with an operating temperature range of -40°C to +85°C.
  • Packaging: The device comes in an 8-pin SOIC (SN) package, which is widely used and suitable for surface-mounted technology (SMT).
  • Write Protect: Features a hardware write-protect pin to prevent inadvertent write operations or data corruption during power transitions.
  • Page Write Buffer: Allows up to 16 bytes of data to be written in a single write cycle, facilitating efficient use of the I²C bus.
  • Endurance: The 24LC02B-I/SN can endure one million write cycles per memory location and has a data retention period of more than 200 years, ensuring the reliability and longevity of stored data.
  • Lead-Free and RoHS Compliant: The device is environmentally friendly and meets modern regulatory requirements for hazardous substances.

Applications

The versatile nature of the 24LC02B-I/SN makes it suitable for a wide array of applications, including:

  • Consumer electronics
  • Automotive systems
  • Industrial and medical devices
  • Telecommunications
  • Smart cards

Whether you're designing a sophisticated industrial control system or a simple consumer gadget, the Microchip Technology 24LC02B-I/SN EEPROM provides a reliable and cost-effective solution for your non-volatile memory needs.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ECAD model for ST93C46CM3
Microchip Technology
EEPROM Parallel 4M-bit 512K x 8 5V 32-Pin FPAK
Need more? Email Us
ECAD model for AT28C040-20FM/883
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ECAD model for NM93C56EN
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for THGBM2G7D4FBAI9DGH
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ECAD model for FM93CS46EMT8
ABLIC U.S.A. Inc.
IC EEPROM 256KBIT I2C 8TSSOP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 500 ns 8-TSSOP
Lowest to $2.5403
ECAD model for S-24C256CI-T8T1U4
Microchip Technology
EEPROM Parallel 1M-bit 128K x 8 5V 32-Pin FPAK
Need more? Email Us
ECAD model for AT28C010-12DK-E
Maxim Integrated
IC EEPROM 1KBIT 1-WIRE 6TSOC / EEPROM Memory IC 1Kb (256 x 4) 1-Wire® 2 µs 6-TSOC
Lowest to $2.0928
ECAD model for DS28E07P+
STMicroelectronics
Need more? Email Us
ECAD model for ST95020M6TR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4181 $50.1720
295+ $0.3431 $101.2145
455+ $0.3324 $151.2420
625+ $0.3216 $201.0000
805+ $0.3109 $250.2745
1,080+ $0.2788 $301.1040
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 40,000 pieces
MOQ: 120 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention