EN
  • EN
  • DE

24FC256-I/MS

Part No 24FC256-I/MS
Manufacturer Microchip Technology
Catalog EEPROM
Description 256K I2C CMOS Serial EEPROM | IC EEPROM 256K I2C 1MHZ 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kb (32K x 8)
Memory Interface I2C
Clock Frequency 1MHz
Write Cycle Time - Word, Page 5ms
Access Time 400ns
Supply Voltage (V) 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number 24FC256
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1123181-24FC256-I/MS
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 24FC256-I/MS CAD Model

Description

Product Overview: 24FC256-I/MS from Microchip Technology

The 24FC256-I/MS is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) chip produced by the renowned manufacturer, Microchip Technology. This versatile memory device offers a substantial 256 Kb (32K x 8) of storage capacity, making it an ideal solution for robust data storage in a wide array of electronic applications.

Designed with the industrial-grade I-temp range, the 24FC256-I/MS operates reliably across a temperature range of -40°C to +85°C, ensuring consistent performance even in harsh environmental conditions. This makes it suitable for use in industrial, automotive, and other demanding applications where temperature extremes are a concern.

Key Features:

  • Interface: The device utilizes the I²C serial interface, which is a widely adopted and simple two-wire bus, allowing for easy integration into most microcontroller-based systems.
  • Memory Size: With 256 kilobits of memory, it offers ample space for configuration parameters, device metadata, or small amounts of data logging.
  • Write Protection: It includes a hardware write-protect feature, which can be used to prevent accidental data overwrites and ensure the integrity of the stored information.
  • Low-power Consumption: The chip is designed for low-power consumption, making it an excellent choice for battery-powered devices where energy efficiency is critical.
  • Packaging: The device comes in an 8-lead MSOP (Mini Small Outline Package) that is compact and suitable for space-constrained applications.
  • Speed: It supports a fast data transfer rate, providing efficient read/write operations which are essential for high-performance systems.

The 24FC256-I/MS from Microchip Technology is an EEPROM that offers reliability and flexibility for designers who require non-volatile memory storage. Whether it's for saving user settings, device calibration data, or storing small application code, this EEPROM chip ensures data retention and easy accessibility when needed. Its robust design, coupled with Microchip's reputation for quality, makes the 24FC256-I/MS a smart choice for your memory storage needs.

For further information, datasheets, and technical support, visit Microchip Technology's official website or contact their customer service for assistance in integrating this memory solution into your next project.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Microchip Technology
Afm-700 Supercap Kit, 896 Fbga 25X25X2.26Mm Tray Rohs Compliant: Yes
Lowest to $96.4717
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6534 $57.8690
75+ $1.3566 $101.7450
115+ $1.3142 $151.1330
160+ $1.2718 $203.4880
205+ $1.2294 $252.0270
275+ $1.1023 $303.1325
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess