EN
  • EN
  • DE

24CW160-I/SN

Part No 24CW160-I/SN
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 16KBIT I2C 1MHZ 8SOIC / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kb (2K x 8)
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 5ms
Access Time 450 ns
Voltage - Supply 1.6V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 24CW160
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.32.0051
Standard Package 100
Win Source Part Number 1323497-24CW160-I/SN
Ultra Librarian 3D Model Ultra Librarian 24CW160-I/SN CAD Model

Description

Introducing the 24CW160-I/SN, a cutting-edge EEPROM (Electrically Erasable Programmable Read-Only Memory) module from Microchip Technology, designed for high-performance and reliability in a wide range of applications. This memory device offers a convenient and efficient solution for storing data that must be preserved during power-off scenarios.

Key Features:

  • Memory Size: The 24CW160-I/SN comes with a 16-Kbit (2K x 8) memory size, providing ample space for your data storage requirements.
  • Interface: It utilizes the standard I2C serial interface, ensuring easy integration with most microcontrollers and processors.
  • Operating Voltage: This device operates within a voltage range of 2.5V to 5.5V, making it versatile for both low and standard voltage applications.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, the 24CW160-I/SN is robust and reliable even in harsh environmental conditions.
  • Packaging: The EEPROM is packaged in a compact 8-SOIC (0.154", 3.90mm Width) form factor, which is suitable for space-constrained applications.
  • Write Cycle Time: It features a fast write cycle time of 5 ms (max), allowing for quick data storage and updates.
  • Endurance: The device boasts a high endurance of 1 million write cycles, ensuring a long operational lifespan.
  • Data Retention: Data retention is guaranteed for a minimum of 200 years, providing peace of mind for applications requiring long-term data storage.

Applications:

The 24CW160-I/SN is ideal for a variety of applications such as configuration settings storage, device calibration data, small firmware updates, or any application requiring reliable non-volatile memory. Its robustness and flexibility make it a perfect choice for industrial, automotive, medical, and consumer electronics markets.

With Microchip Technology's commitment to quality, the 24CW160-I/SN EEPROM represents a reliable and efficient solution for your data storage needs, ensuring data integrity and device functionality across a broad range of applications and conditions.

You May Also Be Interested in

Simtek Corporation
NON-VOLATILE SRAM, 8KX8, 35NS CQ / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 35 ns 28-LCC (13.97x8.89)
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 48TFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 55 ns 48-TFBGA (6x8)
Lowest to $2.2439
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 28SOP / SRAM Memory IC 256Kb (32K x 8) Parallel 70 ns 28-SOP
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 48WFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $6.3143
STMicroelectronics
IC EEPROM 256KBIT I2C 1MHZ 8MLP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 450 ns 8-MLP (2x3)
Lowest to $0.9504
Microchip Technology
IC FLASH 2MBIT PARALLEL 48TFBGA / FLASH Memory IC 2Mb (128K x 16) Parallel 70 ns 48-TFBGA
Lowest to $2.3359
Spansion
IC FLASH 32MBIT PARALLEL 80PQFP / FLASH - NOR Memory IC 32Mb (1M x 32) Parallel 56 MHz 54 ns 80-PQFP (14x20)
Need more? Email Us
Microchip Technology
IC FLASH 2MBIT PARALLEL 32TSOP / FLASH Memory IC 2Mb (256K x 8) Parallel 45 ns 32-TSOP
Need more? Email Us
Microchip Technology
IC FLASH 2MBIT PARALLEL 34WFBGA / FLASH Memory IC 2Mb (256K x 8) Parallel 55 ns 34-WFBGA (6x4)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6174 $52.4790
200+ $0.5066 $101.3200
310+ $0.4908 $152.1480
425+ $0.4750 $201.8750
545+ $0.4591 $250.2095
730+ $0.4116 $300.4680
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess