Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 1123160-24C02B
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 24C02B CAD Model

Description

Microchip Technology 24C02B I2C Serial EEPROM

The 24C02B is a 2 Kbit Electrically Erasable PROM with a voltage range of 1.8V to 5.5V, designed by Microchip Technology. It is part of the serial I²C (Inter-Integrated Circuit) EEPROM (Electrically Erasable Programmable Read-Only Memory) family, which is renowned for providing efficient data storage solutions. This particular EEPROM device is optimized for advanced, low-power applications that require a minimal data footprint.

Featuring a small 8-pin PDIP, SOIC, or TSSOP package, the 24C02B provides designers with a flexible and compact memory solution that can be easily integrated into a wide range of electronic systems. It is designed to work with a serial I²C bus interface, which ensures high-speed data transfer with a simple two-wire serial interface, making it ideal for applications with limited space that still require fast and reliable data storage.

This EEPROM device allows up to eight devices on the same bus, facilitating expandable storage capacity. It supports a write protect feature that allows hardware protection of the entire memory array, which can be invaluable in preventing accidental data overwrites or corruption. The 24C02B also includes a self-timed write cycle with auto-clear, simplifying the write operation for the user.

With its low-power consumption and wide operating voltage range, the 24C02B is suitable for battery-operated applications. Its durability is evidenced by the high write endurance, with Microchip guaranteeing a minimum of one million write cycles and a data retention period of over 100 years, ensuring the safety and longevity of your data.

Applications for the 24C02B are diverse and include use in portable devices, such as mobile phones and digital cameras, as well as in medical devices, industrial control systems, and smart cards. It is an ideal choice for designers looking for a reliable, low-power, and small-footprint non-volatile memory solution.

To facilitate development and integration, Microchip provides extensive support, including comprehensive datasheets, application notes, and programming tools, ensuring that the implementation of the 24C02B into your next project is as smooth and efficient as possible.

You May Also Be Interested in

Analog Devices Inc.
High Accuracy 8-Pin Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 8DIP
Lowest to $64.3659
ECAD model for AMP02FP
Panasonic
Compact and lightweight | RELAY AUTOMOTIVE SPST 120A 12V
Lowest to $92.8471
ECAD model for AEV14012W
Anpec
Low IQ, Low Dropout 500mA Fixed Voltage Regulator
Need more? Email Us
ECAD model for APL5501
Analog Devices Inc.
Supervisory Circuits with Watchdog and Manual Reset in 5-Lead SC70 and SOT-23
Need more? Email Us
ECAD model for ADM825LYRT-R7
Burr-Brown (TI)
High Current - High Power OPERATIONAL AMPLIFIERS
Need more? Email Us
ECAD model for 3572AM
Omron
DIP Switch with Slide Pins | SWITCH SLIDE DIP SPST 25MA 24V
Lowest to $1.4276
ECAD model for A6S-2104
Sanken
TRANS NPN 800V 5A TO3PF
Need more? Email Us
ECAD model for 2SC4300
Tyco Electronics
GaAs MMIC VSAT Power Amplifier, 2W 6.40 - 7.025 GHz
Need more? Email Us
ECAD model for AM42-0039
OEN India Limited
MINIATURE MULTITURN CERMET TRIMMERS
Need more? Email Us
ECAD model for 3296W-202

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention