EN
  • EN
  • DE

STV5180

Part No STV5180
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description CONTROL I.C. FOR SWITCH MODE POWER SUPPLY AND FOR LINE DEFLECTION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1262303-STV5180
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STV5180 CAD Model

Description

The STV5180 from STMicroelectronics is a cutting-edge integrated circuit designed for the modern needs of digital signal processing. This versatile component is part of a series of high-performance solutions aimed at revolutionizing the way we handle data in various applications, from consumer electronics to industrial systems.

Key Features

  • High-speed data processing capabilities suitable for complex algorithms and computations.
  • Low power consumption, ensuring energy efficiency in embedded systems.
  • Robust design that can withstand harsh industrial environments.
  • Integrated features for enhanced connectivity and interoperability with other components.
  • Compact form factor, allowing for seamless integration into space-constrained designs.

Applications

The STV5180 is ideal for a wide range of applications that require high-speed and reliable data processing. Some of the common applications include:

  • Advanced digital TV and set-top box systems
  • High-definition multimedia interfaces
  • Telecommunication infrastructure
  • Automotive infotainment and navigation systems
  • Complex industrial control systems

Technical Specifications

With a focus on performance and reliability, the STV5180 features several technical specifications that make it stand out:

  • Support for multiple input and output data formats
  • Scalable architecture to fit various processing needs
  • Compatibility with a range of supply voltages
  • Extensive documentation and support from STMicroelectronics

Why Choose STV5180?

Choosing the STV5180 for your project means investing in a component that offers reliability, efficiency, and high performance. STMicroelectronics' commitment to quality and innovation ensures that the STV5180 is not just a part of your design, but a key to its success. Whether you are developing the next generation of consumer electronics or upgrading industrial systems, the STV5180 provides the functionality and flexibility required to stay ahead of the curve.

For detailed information, datasheets, and technical support, visit the official STMicroelectronics website or contact their customer service team.

You May Also Be Interested in

Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess