EN
  • EN
  • DE

TDA7297D

Part No TDA7297D
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description 10W+10W DUAL BRIDGE AMPLIFIER | IC AMP AUDIO 10W STER POWERSO20
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels at Load 10W x 2 at 8Ohm
Supply Voltage (V) 6.5V ~ 18V
Features Mute, Short-Circuit and Thermal Protection, Standby
Mounting Style SMD
Temperature Range - Operating 0°C ~ 70°C
Supplier Device Package PowerSO-20
Manufacturer Package 20-SOIC (0.433", 11.00mm Width) Exposed Pad
Family Part Number TDA7297
Manufacturer Pack Quantity 31
MSL Level 1 (Unlimited)
Win Source Part Number 1266157-TDA7297D
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA7297D CAD Model

Description

The TDA7297D is a powerful audio solution from STMicroelectronics designed for high-quality sound amplification. This integrated circuit is part of the TDA series, known for its exceptional performance in audio applications. The TDA7297D is a dual bridge amplifier, capable of driving stereo speakers with an impressive clarity and volume.

Key Features

  • Amplifier Type: The TDA7297D is a class AB amplifier, providing a harmonious blend of efficiency and sound quality.
  • Output Power: It offers up to 15W+15W output power per channel at 4 ohms with less than 10% THD+N, ensuring robust audio performance for a variety of uses.
  • Supply Voltage: The device operates over a wide supply voltage range from 6V to 18V, making it versatile for different power environments.
  • Mute and Standby Modes: Integrated mute and standby functions allow for power conservation and noise-free audio control.
  • Minimal External Components: Designed for ease of use, the TDA7297D requires very few external components, simplifying circuit design and reducing overall system cost.
  • Protection Systems: It includes various protection systems such as short-circuit protection and thermal overload protection, enhancing the longevity and reliability of the device.

Applications

The versatility of the TDA7297D makes it ideal for a wide range of audio applications. It is commonly used in:

  • TV and monitor audio systems
  • Boom boxes and portable audio players
  • Small Hi-Fi audio systems
  • Multi-media and computer audio systems

Conclusion

In summary, the TDA7297D from STMicroelectronics is a top choice for designers looking for a reliable and high-performing audio amplifier. Its dual bridge configuration, combined with a robust set of features, makes it an ideal choice for creating superior audio experiences in a variety of applications. Whether for consumer electronics or industrial designs, the TDA7297D brings audio to life with efficiency and ease.

You May Also Be Interested in

STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0261 $60.5220
47+ $2.4833 $116.7151
73+ $2.4059 $175.6307
100+ $2.3273 $232.7300
129+ $2.2499 $290.2371
172+ $2.0178 $347.0616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess