EN
  • EN
  • DE

24AA16T-1

Part No 24AA16T-1
Manufacturer Microchip Technology
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1035962-24AA16T-1
Categories OEM Parts(0-9)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 24AA16T-1 CAD Model

Description

Microchip Technology's 24AA16T-I/OT: A Versatile EEPROM Solution

The 24AA16T-I/OT is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) device designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This particular model is part of the 24AA16 series and is crafted to meet the demands of data storage and retrieval in a wide array of applications.

With its 16-Kbit memory capacity, the 24AA16T-I/OT offers ample space for storing configuration settings, calibration data, or small application logs. The memory is organized as eight blocks of 256 x 8-bit memory, which allows for efficient data management and access. Its I²C-compatible (2-wire) serial interface facilitates simple integration into existing designs, providing a straightforward communication pathway between the EEPROM and the host microcontroller.

The device operates across a broad voltage range of 1.7V to 5.5V, which makes it suitable for both low-power and standard applications, ensuring versatility across different power environments. This feature is particularly valuable for battery-operated devices where power conservation is crucial.

One of the standout features of the 24AA16T-I/OT is its built-in error correction code (ECC) functionality, which enhances the reliability of the data stored by automatically detecting and correcting errors that may occur during normal operation. This ECC capability is essential for applications where data integrity is paramount.

The device also boasts a write-protect feature, which allows users to prevent accidental overwrites and ensures that critical data remains intact. The 24AA16T-I/OT's endurance of over 1 million write cycles and a data retention period of over 200 years further underscores its reliability and longevity.

For ease of integration, the 24AA16T-I/OT comes in a versatile SOT-23-5 package, which is widely used in the industry and known for its compact footprint. This makes the device an excellent choice for space-constrained applications.

In summary, the 24AA16T-I/OT from Microchip Technology is a robust and reliable EEPROM solution that offers a blend of capacity, power efficiency, and data integrity, ideal for a wide range of applications that require non-volatile memory storage.

You May Also Be Interested in

Everlight Electronics Co Ltd
Lowest to $0.4019
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess