EN
  • EN
  • DE

24AA16H-I/P

Part No 24AA16H-I/P
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 16KBIT I2C 400KHZ 8DIP / EEPROM Memory IC 16Kb (2K x 8) I²C 400 kHz 900 ns 8-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kb (2K x 8)
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number 24AA16
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Standard Package 60
Win Source Part Number 1320832-24AA16H-I/P
Ultra Librarian 3D Model Ultra Librarian 24AA16H-I/P CAD Model

Description

Microchip Technology's 24AA16H-I/P EEPROM

The 24AA16H-I/P is a 16-Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the renowned manufacturer, Microchip Technology. This high-quality memory chip is designed for optimal data storage solutions that require low-power and high endurance across a wide range of applications.

This EEPROM operates in the standard I²C bus, ensuring compatibility with a vast array of microcontrollers and processors. The 24AA16H-I/P offers a flexible organization of 2048 x 8-bit memory, allowing for efficient data management and retrieval. The device operates across a voltage range of 1.8V to 5.5V, making it versatile for both mobile and stationary applications.

One of the key features of the 24AA16H-I/P is its hardware write-protect pin. This function provides an additional layer of data security, preventing accidental data overwrites and ensuring the integrity of the stored information. Furthermore, the EEPROM is capable of withstanding high write cycle counts, with a typical endurance of 1 million write cycles and a data retention period of over 200 years, providing a reliable solution for long-term data storage.

The 24AA16H-I/P is packaged in an 8-pin PDIP (Plastic Dual In-line Package), which is widely used in through-hole technology. This makes it suitable for prototyping as well as for production in commercial and industrial environments. The device also features a maximum clock frequency of 400 kHz, allowing for swift data transfer rates that are essential in today's fast-paced technological landscape.

Microchip Technology's commitment to quality ensures that the 24AA16H-I/P EEPROM is a product that can be relied upon for its durability and performance. Whether it's for consumer electronics, automotive applications, industrial control systems, or medical devices, this EEPROM provides a compact, efficient, and secure way to store important data.

Overall, the 24AA16H-I/P from Microchip Technology is an excellent choice for designers and engineers looking for a dependable non-volatile memory solution that combines high performance with low power consumption and robust data protection features.

You May Also Be Interested in

ON Semiconductor
IC FLASH 4MBIT SPI 40MHZ 8SOIC / FLASH Memory IC 4Mb (512K x 8) SPI 40 MHz 8-SOIC
Lowest to $2.0892
Microchip Technology
IC FLASH 2MBIT PARALLEL 34WFBGA / FLASH Memory IC 2Mb (256K x 8) Parallel 55 ns 34-WFBGA (6x4)
Need more? Email Us
Microchip Technology
IC FLASH 2MBIT PARALLEL 32TSOP / FLASH Memory IC 2Mb (256K x 8) Parallel 45 ns 32-TSOP
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 48TFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 55 ns 48-TFBGA (6x8)
Lowest to $2.2439
Micron Technology Inc.
IC FLASH 4GBIT PARALLEL 63VFBGA / FLASH - NAND Memory IC 4Gb (512M x 8) Parallel 63-VFBGA (9x11)
Lowest to $9.2942
Simtek Corporation
NON-VOLATILE SRAM, 8KX8, 35NS CQ / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 35 ns 28-LCC (13.97x8.89)
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PARALLEL 66TSOP / SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 200 MHz 700 ps 66-TSOP
Lowest to $7.7821
Simtek Corporation
DUAL MARKED (5962-9232404MXA) / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 55 ns 28-CDIP
Need more? Email Us
Spansion
IC FLASH 16MBIT PARALLEL 80FBGA / FLASH - NOR Memory IC 16Mb (512K x 32) Parallel 56 MHz 54 ns 80-FBGA (13x11)
Lowest to $6.2483

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess