EN
  • EN
  • DE

TSC2017IYZGR

Part No TSC2017IYZGR
Manufacturer Texas Instruments
Catalog Data Acquisition - Touch Screen Controllers
Description IC CTRLR TCH SCREEN I2C 12DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Touchscreen 4 Wire Resistive
Resolution (Bits) 12 b
Voltage Reference External
Supply Voltage - Operating 1.6 V to 3.6 V
Operating Supply Current 226.2μA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 12-DSBGA (1.53x1.98)
Win Source Part Number 035294-TSC2017IYZGR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSC2017IYZGR CAD Model

Description

The TSC2017IYZGR is a cutting-edge touch screen controller designed by Texas Instruments, renowned for its precision and reliability in interfacing with resistive touch screens. This integrated circuit is specifically tailored for portable devices, offering a seamless user experience for a wide range of applications such as smartphones, tablets, and personal digital assistants.

Key Features

  • High Resolution: The TSC2017IYZGR boasts a 12-bit resolution, providing high precision touch input detection for an accurate and responsive user interface.
  • Low Power Consumption: Engineered with power efficiency in mind, it operates on a low power supply voltage, making it ideal for battery-powered devices.
  • Advanced Noise Suppression: The device features on-chip noise suppression, ensuring reliable performance even in environments with electrical noise.
  • Programmable Functionality: It includes a programmable sample rate and a fully programmable interrupt system that allows the device to notify the host processor when data is ready.
  • Multiple Interface Options: The TSC2017IYZGR supports I2C and SPI interfaces, providing flexibility in connecting with a variety of host processors.

Product Specifications

Parameter Specification
Resolution 12-bit
Power Supply Voltage 2.7V to 5.25V
Communication Interface I2C, SPI
Package 48-BGA MICROSTAR JUNIOR

Applications

The versatile nature of the TSC2017IYZGR makes it suitable for a diverse array of touch screen applications. It is particularly well-suited for portable devices where precision touch control and low power consumption are critical. Its robust design and ease of integration have made it a popular choice among developers and manufacturers of consumer electronics.

Conclusion

The Texas Instruments TSC2017IYZGR is a sophisticated touch screen controller that offers a perfect blend of precision, efficiency, and versatility. Its robust feature set ensures that it can meet the demands of modern touch screen applications, making it a top choice for designers looking to enhance the interactivity and performance of their portable devices.

You May Also Be Interested in

Rochester Electronics
PSOC 3
Lowest to $0.3171
Cypress Semiconductor Corp
IC MCU TRUETOUCH 48BGA
Lowest to $65.2829
Rohm Semiconductor
IC CTRLR TOUCH SCREEN 28VQFN
Lowest to $4.8780
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $22.8484
Microchip Technology
MAXTOUCH TOUCHSCREEN CTRL IC
Lowest to $17.4340
Rohm Semiconductor
IC SCREEN CNTRL 12BIT 16VCSP50L2
Need more? Email Us
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $11.9760
Rochester Electronics
PSOC 3
Need more? Email Us
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $11.4253

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6493 $50.3367
47+ $2.1738 $102.1686
72+ $2.1058 $151.6176
99+ $2.0379 $201.7521
127+ $1.9700 $250.1900
170+ $1.7662 $300.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,530 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess