EN
  • EN
  • DE

24AA128T-I/SM

Part No 24AA128T-I/SM
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 128KBIT I2C 8SOIJ / EEPROM Memory IC 128Kb (16K x 8) I²C 400 kHz 900 ns 8-SOIJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Package Tape & Reel (TR)
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 128Kb (16K x 8)
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package 8-SOIJ
Base Product Number 24AA128
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Names 24AA128TI/SM,24AA128T-I/SM-NDR
Standard Package 2,100
Win Source Part Number 1157975-24AA128T-I/SM
Ultra Librarian 3D Model Ultra Librarian 24AA128T-I/SM CAD Model

Description

Microchip Technology 24AA128T-I/SM Serial EEPROM

The 24AA128T-I/SM is a high-performance, 128-Kilobit Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the industry-leading manufacturer Microchip Technology. This integrated circuit is specifically designed for advanced data storage solutions that require low-power and high-endurance memory components. Its small form factor and reliability make it an ideal choice for a wide range of applications, including industrial, automotive, and consumer electronics.

With an I²C-compatible (2-wire) serial interface, the 24AA128T-I/SM facilitates easy integration into most microcontroller-based systems. It supports a data transfer rate of up to 400 kHz, allowing for quick and efficient read/write operations. This EEPROM comes in a compact, surface-mountable SOIC (Small Outline Integrated Circuit) package, which is suitable for space-constrained applications.

One of the key features of the 24AA128T-I/SM is its wide operating voltage range of 1.7V to 5.5V, making it versatile for use in both low-voltage and standard-voltage systems. This flexibility is particularly beneficial for battery-operated devices where power efficiency is crucial. Additionally, the device boasts a high endurance of one million erase/write cycles and a data retention period of over 200 years, ensuring the longevity and reliability of the data stored within.

The device's built-in error correction code (ECC) provides an extra layer of data integrity, automatically detecting and correcting errors that may occur during data transmission. This feature is essential for applications where data accuracy is paramount.

With its advanced features, the 24AA128T-I/SM stands out as a robust and dependable memory solution. The 'T' in the part number indicates the tape and reel packaging option, which is optimized for automated assembly processes, and the 'I' denotes the industrial temperature range it can operate in, from -40°C to +85°C. The 'SM' suffix refers to the SOIC package type. Whether it's for parameter storage, device configuration, or small data logging tasks, the 24AA128T-I/SM from Microchip Technology is engineered to meet the rigorous demands of modern electronic systems.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 64K-Bit 8K x 8 3.3V/5V 28-Pin SOP
Need more? Email Us
ABLIC U.S.A. Inc.
IC EEPROM 256KBIT I2C 8TSSOP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 500 ns 8-TSSOP
Lowest to $2.2681
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
STMicroelectronics
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Microchip Technology
Afm-700 Supercap Kit, 896 Fbga 25X25X2.26Mm Tray Rohs Compliant: Yes
Lowest to $96.4717
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess