Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Memory IC 400 kHz 900 ns
Manufacturer Microchip Technology
Package Reel - TR
Family Name 24AA024
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 24AA024T-I/ST-NDR, 24AA024T-I/STCT, 24AA024TI/ST, 24AA024T-I/ST-ND, 24AA024T-I/STDKR, 24AA024T-I/STTR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 854702-24AA024T-I/ST
Ultra Librarian 3D Model Ultra Librarian 24AA024T-I/ST CAD Model

Description

The 24AA024T-I/ST is a 2Kb I²C-compatible EEPROM (Electrically Erasable Programmable Read-Only Memory) device from Microchip Technology, a leading provider of microcontroller and analog semiconductors. This EEPROM device is designed for flexible, non-volatile storage in a wide range of applications, from industrial and consumer electronics to automotive systems requiring data retention after power-off.

Key Features:

  • Memory Size: 2 Kbit (256 x 8 bits)
  • Interface Type: I²C (Inter-Integrated Circuit), supporting a 100 kHz standard mode, a 400 kHz fast mode, and a 1 MHz fast mode plus.
  • Operating Voltage Range: 1.7V to 5.5V, accommodating a variety of logic levels and supplying flexibility for battery-powered applications.
  • Temperature Range: Industrial-grade temperature range from -40°C to +85°C, ensuring reliable operation under extreme conditions.
  • Write Cycle Time: 5 ms max, allowing for efficient data updates.
  • Package: 8-pin TSSOP (Thin Shrink Small Outline Package), ideal for space-constrained applications.
  • Write Protect: Dedicated pin to prevent inadvertent write operations.

The 24AA024T-I/ST is designed with Microchip's advanced technology, which ensures low-power consumption and high endurance for the memory cells, providing a minimum of one million erase/write cycles and a data retention period of over 200 years. Additionally, the device supports a bidirectional data transfer protocol and includes a hardware write-protect feature that can be used to block changes to the memory, making it an excellent choice for storing configuration and calibration data that require infrequent updates.

With its small form factor, low power consumption, and robust data retention capabilities, the 24AA024T-I/ST is an excellent choice for designers looking to add reliable data storage to their embedded systems.

You May Also Be Interested in

Microchip Technology
IC EEPROM 2KBIT I2C SC70-5 / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns SC-70-5
Need more? Email Us
ECAD model for 24LC02BHT-I/LT
Microchip Technology
EEPROM Parallel 1M-bit 128K x 8 5V 32-Pin FPAK
Need more? Email Us
ECAD model for AT28C010-12DK-E
STMicroelectronics
Need more? Email Us
ECAD model for ST95020M6TR
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for THGBM2G7D4FBAI9DGH
Microchip Technology
IC EEPROM 16KBIT SGL WIRE TO92-3 / EEPROM Memory IC 16Kb (2K x 8) Single Wire 100 kHz TO-92-3
Need more? Email Us
ECAD model for 11LC161-I/TO
Microchip Technology
SERIAL EEPROM, 1MBIT, 1MHZ, DIP-8; EEPROM Memory Configuration: 128K x 8bit; Memory Case Style: DIP; No. of Pins:...
Need more? Email Us
ECAD model for AT24C1024-10PU-2.7
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
ECAD model for HN58V257AT12E
STMicroelectronics
Need more? Email Us
ECAD model for ST25164M1TR
STMicroelectronics
Need more? Email Us
ECAD model for ST24C01CM6TR

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.8278 $73.1120
90+ $1.5006 $135.0540
135+ $1.4540 $196.2900
185+ $1.4062 $260.1470
240+ $1.3596 $326.3040
320+ $1.2186 $389.9520
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 685 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention