EN
  • EN
  • DE

ATSAM4LS4CA-CFU

Part No ATSAM4LS4CA-CFU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100BGA / MCU 32-bit ARM Cortex M4 RISC 256KB Flash 3.3V 100-Pin VFBGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series SAM4L
Packaging Tray
Core Processor ARM Cortex-M4
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, IrDA, LIN, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 80
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage 1.68 V ~ 3.6 V
Data Converters A/D 15x12b, D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-VFBGA
Manufacturer Package 100-VFBGA (7x7)
Win Source Part Number 769281-ATSAM4LS4CA-CFU
Popularity Medium
Supply and Demand Status Limited
Family Name ATSAM4LS4CA
ECCN 3A991.a.2
Country of Origin Taiwan
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian ATSAM4LS4CA-CFU CAD Model

Description

Microchip Technology's ATSAM4LS4CA-CFU: A High-Performance Microcontroller

The ATSAM4LS4CA-CFU is a cutting-edge microcontroller unit (MCU) from Microchip Technology, renowned for its high performance and energy efficiency. This MCU is part of the SAM4L series, which is designed to deliver exceptional power efficiency for a wide range of applications, including industrial control systems, consumer electronics, and Internet of Things (IoT) devices.

At the heart of the ATSAM4LS4CA-CFU is a powerful ARM Cortex-M4 processor that can run up to 120 MHz, providing ample computational power for complex tasks. The Cortex-M4 core is complemented by a Floating Point Unit (FPU), which enhances the processing of floating-point arithmetic, crucial for applications requiring precise calculations and control.

This MCU boasts 256KB of Flash memory for program storage and 32KB of SRAM, ensuring that developers have sufficient space for code and data. The ATSAM4LS4CA-CFU also features a cache memory that accelerates data access and processing, further optimizing performance.

With its rich set of peripherals, the ATSAM4LS4CA-CFU offers great flexibility for system design. It includes multiple serial communication interfaces such as USART, SPI, and I2C, enabling easy integration with other components and systems. Additionally, it comes with USB Device and Host capabilities, making it suitable for applications that require USB connectivity.

The microcontroller is designed with robust security features in mind. It incorporates hardware-based security measures to protect against threats and ensure the integrity and confidentiality of data. These measures are crucial for applications where security is paramount, such as in secure communications or payment systems.

One of the standout features of the ATSAM4LS4CA-CFU is its power-saving technologies, such as SleepWalking and Peripheral Event System, which allow it to operate in ultra-low power modes. This makes it an ideal choice for battery-powered devices where power conservation is essential.

Overall, the ATSAM4LS4CA-CFU from Microchip Technology is an exceptional MCU for designers seeking a balance between high performance, energy efficiency, and advanced features. Its robust architecture and comprehensive feature set make it a versatile choice for a multitude of applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2496 $51.1680
490+ $0.2048 $100.3520
760+ $0.1984 $150.7840
1,045+ $0.1920 $200.6400
1,350+ $0.1856 $250.5600
1,805+ $0.1664 $300.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,840 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess