Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-SOIC
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name 24AA024
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 906005-24AA024H-I/SN
Ultra Librarian 3D Model Ultra Librarian 24AA024H-I/SN CAD Model

Description

Product Overview: 24AA024H-I/SN

The 24AA024H-I/SN is a 2Kb I²C™ compatible Serial EEPROM designed and manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This device operates in the standard I²C bus serial interface and is optimized for use in a wide variety of industrial, commercial, and automotive applications where reliable data storage is essential.

Key Features

  • Memory Size: The 24AA024H-I/SN offers 2 Kbits (256 x 8) of memory capacity, providing sufficient space for device configuration, calibration data, or small application storage.
  • Operating Voltage: It operates at a voltage range of 1.7V to 5.5V, making it versatile for both low-power and standard applications.
  • Temperature Range: This EEPROM can reliably operate over an extended temperature range from -40°C to +85°C, suitable for harsh environmental conditions.
  • Communication Interface: The device supports a bidirectional I²C interface, allowing for easy and efficient integration into existing systems with a data transfer rate of 400 kHz.
  • Write-Protect Function: It features a write-protect pin to prevent inadvertent write operations to the memory, ensuring data integrity.
  • Endurance: The EEPROM is capable of 1 million write cycles, ensuring a long life span for applications with frequent data updates.
  • Data Retention: It guarantees a data retention period of over 200 years, providing a reliable non-volatile storage solution.
  • Package: The device comes in a compact 8-pin SOIC (SN) package, which is suitable for space-constrained applications.

Applications

The 24AA024H-I/SN is ideal for an array of applications, including:

  • Industrial and automotive systems requiring non-volatile memory storage
  • Device configuration storage for consumer electronics
  • Calibration data storage for sensors and instrumentation
  • Real-time clocks, timers, and counters

With its robust design, ease of integration, and Microchip's commitment to quality, the 24AA024H-I/SN is a reliable choice for designers and engineers looking to add a small, yet powerful, data storage option to their electronic designs.

You May Also Be Interested in

Microchip Technology
IC EEPROM 16KBIT SPI 3MHZ 8DIP / EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 3 MHz 8-PDIP
Need more? Email Us
ECAD model for 93AA86/P
Microchip Technology
IC EEPROM 1KBIT SPI 3MHZ 8DFN / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 3 MHz 8-DFN (2x3)
Lowest to $21.9913
ECAD model for 93AA46CT-I/MC
Microchip Technology
EEPROM Serial-SPI 128K-Bit 16K x 8 3.3V/5V 8-Pin SOIC
Lowest to $1.5450
ECAD model for AT25128AN-10SQ-2.7
Microchip Technology
EEPROM Serial-2Wire 16K-Bit 2K x 8 3.3V/5V 8-Pin SOIC
Lowest to $4.1964
ECAD model for AT24C16AN-10SQ-2.7
Microchip Technology
IC EEPROM 2KBIT SPI 2MHZ 8MSOP / EEPROM Memory IC 2Kb (256 x 8) SPI 2 MHz 8-MSOP
Need more? Email Us
ECAD model for 93LC56A-I/MS
Microchip Technology
IC EEPROM 32KBIT I2C 8SOIC / EEPROM Memory IC 32Kb (4K x 8) I²C 400 kHz 900 ns 8-SOIC
Need more? Email Us
ECAD model for AT24C32W-10SC
Microchip Technology
IC EEPROM 1KBIT SPI 2MHZ 8DIP / EEPROM Memory IC 1Kb (128 x 8) SPI 2 MHz 8-PDIP
Lowest to $0.7669
ECAD model for 93C46A-I/P
Microchip Technology
IC EEPROM 1KBIT I2C 1MHZ SOT23-5 / EEPROM Memory IC 1Kb (128 x 8) I²C 1 MHz 550 ns SOT-23-5
Lowest to $0.5500
ECAD model for AT24C01C-STUM-T
Microchip Technology
EEPROM Parallel 1M-Bit 128K x 8 5V 32-Pin CLLCC
Need more? Email Us
ECAD model for 5962-3826707MUA.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5319 $50.5305
230+ $0.4364 $100.3720
355+ $0.4228 $150.0940
490+ $0.4091 $200.4590
635+ $0.3955 $251.1425
850+ $0.3546 $301.4100
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 13,250 pieces
MOQ: 95 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention