Products specifications Report Issue?

Categories Uncategorized
Manufacturer Bright Power
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819633-BP9919F
Ultra Librarian 3D Model Ultra Librarian BP9919F CAD Model

Description

The BP9919F is a high-performance, primary-side feedback constant current (CC) LED driver IC manufactured by Bright Power Semiconductor Co., Ltd. It's designed for LED lighting applications, providing a cost-effective and efficient solution by eliminating the need for secondary-side feedback circuitry. This simplifies the design process and reduces the overall system cost.

Applications

  • LED Bulb Lighting: Commonly used in LED bulbs to ensure consistent brightness and extended lifespan through constant current regulation.
  • LED Tube Lighting: Implemented in LED tube lights for uniform illumination and efficient power conversion.
  • LED Panel Lighting: Integrated into LED panel lights to provide stable current and high energy efficiency.
  • LED Downlights: Employed in LED downlights to ensure consistent performance and optimal brightness levels.
  • LED Street Lighting: Suitable for LED street lighting applications where constant current and high reliability are crucial.

Features

  • Primary-Side Feedback Control: Simplifies design and reduces cost by removing the need for secondary feedback components.
  • Constant Current (CC) Output: Ensures consistent LED brightness by providing a stable and precise current output.
  • High Efficiency: Minimizes power consumption and heat generation, leading to improved energy efficiency.
  • Low Total Harmonic Distortion (THD): Enhances power quality and reduces electromagnetic interference (EMI).
  • Over-Temperature Protection (OTP): Protects the driver from overheating, ensuring long-term reliability.
  • Open-Circuit Protection: Safeguards the circuit in the event of an open-circuit condition.
  • Short-Circuit Protection: Protects the driver from damage caused by short-circuit conditions.

Benefits

  • Reduced System Cost: Eliminating secondary feedback components significantly reduces the overall bill of materials.
  • Simplified Design: Easier circuit design due to the elimination of complex feedback networks.
  • High Reliability: Integrated protection features enhance the reliability and lifespan of the LED driver and lighting system.
  • Consistent LED Brightness: Constant current output ensures that all LEDs in the system operate at a uniform brightness.
  • Improved Energy Efficiency: High efficiency reduces energy consumption and lowers operating costs.

Additional Details

The BP9919F is designed to operate with a wide AC input voltage range, making it suitable for universal mains voltage applications. It supports various topologies, including buck, buck-boost, and flyback converters. The device is optimized for low EMI and complies with relevant safety and regulatory standards. The switching frequency is carefully selected to minimize electromagnetic interference. It is typically available in small outline packages (SOP), facilitating easy PCB layout and design, offering a robust and cost-effective solution for diverse LED lighting needs.

You May Also Be Interested in

Others
Need more? Email Us
ECAD model for XV750CQ1-01
Others
Need more? Email Us
ECAD model for XWM8816GEDW/RV
Others
Need more? Email Us
ECAD model for XWM8711EFL/R
Others
Need more? Email Us
ECAD model for YEL113CCC
Others
Lowest to $0.1950
ECAD model for XB8358D0
Others
Need more? Email Us
ECAD model for XAC1000C01
Others
Need more? Email Us
ECAD model for XT1-3014BW8I-AN
Eaton Bussmann
ANGLED STEEL SUPPORT BRACKET GAL
Need more? Email Us
ECAD model for BRKT-ANGL
Others
Need more? Email Us
ECAD model for X850257-004

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention