EN
  • EN
  • DE

24AA01T/SN

Part No 24AA01T/SN
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 1KBIT 400KHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kb (128 x 8)
Max Frequency 400kHz
Access Time 3500ns
Supply Voltage - Operating 1.7 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1003266-24AA01T/SN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 24AA01T/SN CAD Model

Description

Microchip Technology's 24AA01T/SN: A Compact Serial EEPROM Solution

The 24AA01T/SN is a 1 Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology, designed to provide a reliable and flexible data storage solution for a wide range of applications. Its small form factor and low power consumption make it ideal for space-constrained and power-sensitive designs.

This EEPROM device utilizes the standard I²C serial interface for communication, enabling easy integration into existing systems with minimal additional components. The 24AA01T/SN operates at a voltage range of 2.5V to 5.5V, making it versatile for both 3.3V and 5V logic level systems. Additionally, it offers a maximum clock frequency of 400 kHz, allowing for quick data transfer when needed.

Key Features of the 24AA01T/SN:

  • Memory Size: 128 x 8 bits of EEPROM, providing 1 Kbit of data storage.
  • Interface: I²C (2-wire) serial interface, which is widely used and easy to implement.
  • Voltage Range: Operates across a broad voltage range from 2.5V to 5.5V.
  • Write Protect: Features a write-protect pin to prevent accidental data overwrites and ensure data integrity.
  • Endurance: High reliability with a write endurance of 1 million cycles and a data retention period of over 200 years.
  • Packaging: Available in an 8-pin SOIC (SN) package, suitable for surface-mount technology (SMT) assembly processes.

The 24AA01T/SN is not just a memory chip; it is a testament to Microchip's commitment to quality and longevity. The device's enhanced endurance and long data retention capabilities make it a preferred choice for mission-critical applications where data accuracy and persistence are paramount.

Whether it's utilized in consumer electronics, automotive systems, industrial controls, or healthcare devices, the 24AA01T/SN from Microchip Technology offers the dependability and flexibility needed to store calibration data, device configuration, user preferences, and more. It is a go-to choice for designers looking for a non-volatile memory solution that balances performance, power efficiency, and compactness.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC EEPROM 2KBIT 3MHZ 8SOIC
Lowest to $0.3269
Renesas Electronics America
EEPROM Parallel 64K-Bit 8K x 8 3.3V/5V 28-Pin SOP
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4428 $59.7780
320+ $0.3634 $116.2880
495+ $0.3520 $174.2400
680+ $0.3407 $231.6760
880+ $0.3293 $289.7840
1,175+ $0.2952 $346.8600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,273 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess