EN
  • EN
  • DE

1N821

Part No 1N821
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER DO35 / Zener Diode Through Hole DO-35 (DO-204AH)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Microchip Technology
Series -
Package Bulk
Product Status Active
Mounting Type Through Hole
Package / Case DO-204AH, DO-35, Axial
Supplier Device Package DO-35 (DO-204AH)
Base Product Number 1N821
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1355860-1N821
Ultra Librarian 3D Model Ultra Librarian 1N821 CAD Model

Description

Product Overview: 1N821 Temperature Compensated Zener Reference Diode

The 1N821 from Microchip Technology is a precision temperature-compensated zener reference diode designed to offer a stable voltage reference over a wide range of operating temperatures. This diode is a popular choice for providing a reference voltage in various electronic circuits due to its high stability and reliability.

Key Features

  • Voltage Reference: The 1N821 provides a nominal reference voltage of 6.2V, which is maintained with a high degree of accuracy over temperature variations.
  • Temperature Compensation: Engineered with a built-in temperature compensation mechanism, this device ensures minimal voltage deviation across its specified temperature range, typically from -55°C to +125°C.
  • Tight Tolerance: The voltage tolerance of the 1N821 is specified with tight limits, ensuring precise voltage regulation for sensitive electronic components.
  • Low Dynamic Impedance: The dynamic impedance of the diode is low, which contributes to a stable reference voltage even under changing load conditions.
  • Package Options: Available in a DO-35 glass package, the 1N821 is suitable for through-hole mounting, making it ideal for a wide variety of applications including legacy designs.

Applications

The 1N821 is versatile and can be used in numerous applications where a stable voltage reference is critical. Some common applications include:

  • Power supplies
  • Voltage regulators
  • Analog-to-digital converters
  • Electronic instrumentation
  • Precision calibration systems

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the 1N821 is manufactured to meet high standards of performance and reliability. Each diode is subjected to rigorous testing and quality control procedures to ensure it meets the stringent requirements of industrial and commercial applications.

Ordering Information

To order the 1N821 or to obtain more information about pricing and availability, interested parties should contact Microchip Technology's sales representatives or authorized distributors. Detailed datasheets and technical specifications are also available to assist with design integration and to ensure optimal usage of the product.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 13.75V 500MW ALF2
Lowest to $0.0441
Micro Commercial Co
Interface
Lowest to $0.1596
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Need more? Email Us
ON Semiconductor
DIODE ZENER .225W SPCL SOT23 / Zener Diode
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 3.9V 500MW ALF2
Lowest to $0.0220
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.9656
ON Semiconductor
DIODE ZENER 0.2W SOD323 / Zener Diode
Lowest to $0.0551
Nexperia USA Inc.
DIODE ZENER 19.25V 500MW ALF2
Lowest to $0.4366
Diodes Incorporated
DIODE ZENER 3V 200MW SOD323
Lowest to $0.0219

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess