Products specifications

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Microchip Technology
Series MIL-PRF-19500/516
Package Bulk
Product Status Active
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 51.7V
Voltage - Breakdown (Min) 64.6V
Voltage - Clamping (Max) @ Ipp 97.1V
Current - Peak Pulse (10/1000µs) 5.1A
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency -
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case B, Axial
Supplier Device Package B, Axial
Base Product Number 1N6126
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1377378-1N6126
Ultra Librarian 3D Model Ultra Librarian 1N6126 CAD Model

Description

The 1N6126 is a robust and reliable transient voltage suppression (TVS) diode designed and manufactured by Microchip Technology. This high-performance component is engineered to protect sensitive electronic circuits from voltage spikes and surges, making it an essential safeguard for a wide range of applications.

Key Features

  • Stand-off Voltage: The 1N6126 is designed with a stand-off voltage that ensures it remains non-conductive under normal operating conditions, thereby preventing unnecessary power consumption.
  • Peak Pulse Power: With its ability to handle high transient power peaks, this TVS diode is capable of absorbing significant energy spikes without sustaining damage.
  • Fast Response Time: The device reacts almost instantaneously to overvoltage events, providing immediate protection to the connected electronic components.
  • Low Clamping Voltage: Upon activation, the 1N6126 clamps the excess voltage to a safe level, minimizing the risk of damage to the circuit.
  • High Surge Capability: This diode is rated for a high surge capability, which ensures it can handle large surges without failure.
  • Temperature Range: The 1N6126 operates effectively across a wide temperature range, making it suitable for various environmental conditions.

Applications

The 1N6126 is versatile and can be used in a multitude of applications, including:

  • Industrial systems
  • Communication networks
  • Automotive electronics
  • Consumer electronics
  • Aerospace and defense equipment

Reliability and Quality Assurance

Microchip Technology is committed to delivering high-quality products. The 1N6126 TVS diode is no exception, undergoing rigorous testing and quality control measures to ensure it meets the highest industry standards for reliability and performance.

Conclusion

For designers and engineers looking to enhance the durability and longevity of their electronic systems, the 1N6126 from Microchip Technology offers a proven solution. Its ability to protect against voltage transients and surges makes it a valuable component in any circuit where reliability is paramount.

You May Also Be Interested in

Rohm Semiconductor
TVS DIODE 5V 11.4V DSN0603-2
Lowest to $0.0885
ECAD model for VS5V0BB1EST15R
Texas Instruments
TVS DIODE 3.6V 8.9V 2X2SON / TPD1E04U04 1-Channel ESD Protection Diode with Low RDYN for HDMI 2.0 and USB 3.0
Lowest to $0.1779
ECAD model for TPD1E04U04DPLR
Yageo
SMDJ, DO-214AB, 7V, 12V, REEL 13 / 12V Clamp 250A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Need more? Email Us
ECAD model for SMDJ7.0CA/TR13
Littelfuse Inc.
TVS DIODE 2.8V 6V 10MSOP
Lowest to $0.5224
ECAD model for SP4044-04ATG
Littelfuse Inc.
TVS DIODE 5V 12.3V 6FLIPCHIP / SP1012 Series 6.5pF, 15kV Bidirectional TVS Array
Lowest to $0.3764
ECAD model for SP1012-05WTG
Micro Commercial Co
200V, 600W, UNIDIRECTIONA TVS, S
Lowest to $0.0763
ECAD model for SMBJ200A-TP
Yageo
SMDJ, DO-214AB, 33V, 53.3V, REEL / 53.3V Clamp 56.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Lowest to $0.1619
ECAD model for SMDJ33CA/TR13
Yageo
SMDJ, DO-214AB, 75V, 121V, REEL / 121V Clamp 24.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Need more? Email Us
ECAD model for SMDJ75A/TR13
ON Semiconductor
TVS DIODE 26V 46V SOT23-3
Lowest to $0.1034
ECAD model for SZMMBZ33VALT1G

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention